KSB AG Vertical, Fully Floodable Submersible Motor Pump Ama-Drainer 100

Description
Design Vertical, fully floodable submersible motor pump in close-coupled design, IP 68, single-stage, with or without level control, max. immersion depth 10 m. Applications Automatic drainage of pits, shafts, yards and cellars subject to a flooding risk, lowering of surface water levels, dewatering, drainage of underground passages, water extraction from rivers and reservoirs. Overview of technical data Type of bearing Ball bearings Drive Electric motor Drive frequency 50 Hz Type of drive Electric motor Drive voltage Low voltage Connection to power supply 400 V, 3~ Explosion protection OHNE No. of impeller entries Single entry Impeller material (EN standard) JL1040 Type of coupling Direct Type of lubrication Pressurized oil lubrication Max. permissible fluid temperature 50 °C
Description
Design Vertical, fully floodable submersible motor pump in close-coupled design, IP 68, single-stage, with or without level control, max. immersion depth 10 m. Applications Automatic drainage of pits, shafts, yards and cellars subject to a flooding risk, lowering of surface water levels, dewatering, drainage of underground passages, water extraction from rivers and reservoirs. Overview of technical data Type of bearing Ball bearings Drive Electric motor Drive frequency 50 Hz Type of drive Electric motor Drive voltage Low voltage Connection to power supply 400 V, 3~ Explosion protection OHNE No. of impeller entries Single entry Impeller material (EN standard) JL1040 Type of coupling Direct Type of lubrication Pressurized oil lubrication Max. permissible fluid temperature 50 °C

Suppliers

Company
Product
Description
Supplier Links
Vertical, Fully Floodable Submersible Motor Pump - Ama-Drainer 100 - KSB AG
Frankenthal, Germany
Vertical, Fully Floodable Submersible Motor Pump
Ama-Drainer 100
Vertical, Fully Floodable Submersible Motor Pump Ama-Drainer 100
Design Vertical, fully floodable submersible motor pump in close-coupled design, IP 68, single-stage, with or without level control, max. immersion depth 10 m. Applications Automatic drainage of pits, shafts, yards and cellars subject to a flooding risk, lowering of surface water levels, dewatering, drainage of underground passages, water extraction from rivers and reservoirs. Overview of technical data Type of bearing Ball bearings Drive Electric motor Drive frequency 50 Hz Type of drive Electric motor Drive voltage Low voltage Connection to power supply 400 V, 3~ Explosion protection OHNE No. of impeller entries Single entry Impeller material (EN standard) JL1040 Type of coupling Direct Type of lubrication Pressurized oil lubrication Max. permissible fluid temperature 50 °C

Design
Vertical, fully floodable submersible motor pump in close-coupled design, IP 68, single-stage, with or without level control, max. immersion depth 10 m.
Applications
Automatic drainage of pits, shafts, yards and cellars subject to a flooding risk, lowering of surface water levels, dewatering, drainage of underground passages, water extraction from rivers and reservoirs.

Overview of technical data

Type of bearing

Ball bearings

Drive

Electric motor

Drive frequency

50 Hz

Type of drive

Electric motor

Drive voltage

Low voltage

Connection to power supply

400 V, 3~

Explosion protection

OHNE

No. of impeller entries

Single entry

Impeller material (EN standard)

JL1040

Type of coupling

Direct

Type of lubrication

Pressurized oil lubrication

Max. permissible fluid temperature

50 °C
Supplier's Site

Technical Specifications

  KSB AG
Product Category Liquid Handling Pumps
Product Number Ama-Drainer 100
Product Name Vertical, Fully Floodable Submersible Motor Pump
Pump Type Centrifugal Pump; Positive Displacement Pump; Submersible Pump; Sump Pump; Wastewater Treatment Pump
Liquid Flow 572.373 GPM (2168.08 L/min)
Media Temperature 122 F (50 C)
HP 10.05 HP
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Hydrostatic Test Pump, Manual Style With Gauge - 938-27818-8 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 500.0 psi (352 m of Water)
Discharge Size 0.250 inch (6.35 mm)
View Details
Air-Operated Chemical Metering Pump - VPA128S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details