KSB AG Single or Dual Pump Drainer Box Ama-Drainer-Box

Description
Design Stable above-floor or impact-resistant underfloor plastic collecting tank with floor drain and odour trap, both variants with Ama-Drainer submersible motor pump starting and stopping automatically andswing check valve. Automated with switchgears and LevelControl. Applications Wash-basins, showers, washing machines, garage gateways, basements, rooms subject to a flooding risk, etc. Overview of technical data Type of bearing Ball bearings Drive frequency 50 Hz Type of drive Electric motor Drive voltage Low voltage Impeller material (EN standard) PA Type of coupling None Type of lubrication Pressurized oil lubrication Max. permissible fluid temperature 40 °C
Description
Design Stable above-floor or impact-resistant underfloor plastic collecting tank with floor drain and odour trap, both variants with Ama-Drainer submersible motor pump starting and stopping automatically andswing check valve. Automated with switchgears and LevelControl. Applications Wash-basins, showers, washing machines, garage gateways, basements, rooms subject to a flooding risk, etc. Overview of technical data Type of bearing Ball bearings Drive frequency 50 Hz Type of drive Electric motor Drive voltage Low voltage Impeller material (EN standard) PA Type of coupling None Type of lubrication Pressurized oil lubrication Max. permissible fluid temperature 40 °C

Suppliers

Company
Product
Description
Supplier Links
Single or Dual Pump Drainer Box - Ama-Drainer-Box - KSB AG
Frankenthal, Germany
Single or Dual Pump Drainer Box
Ama-Drainer-Box
Single or Dual Pump Drainer Box Ama-Drainer-Box
Design Stable above-floor or impact-resistant underfloor plastic collecting tank with floor drain and odour trap, both variants with Ama-Drainer submersible motor pump starting and stopping automatically andswing check valve. Automated with switchgears and LevelControl. Applications Wash-basins, showers, washing machines, garage gateways, basements, rooms subject to a flooding risk, etc. Overview of technical data Type of bearing Ball bearings Drive frequency 50 Hz Type of drive Electric motor Drive voltage Low voltage Impeller material (EN standard) PA Type of coupling None Type of lubrication Pressurized oil lubrication Max. permissible fluid temperature 40 °C

Design
Stable above-floor or impact-resistant underfloor plastic collecting tank with floor drain and odour trap, both variants with Ama-Drainer submersible motor pump starting and stopping automatically andswing check valve. Automated with switchgears and LevelControl.
Applications
Wash-basins, showers, washing machines, garage gateways, basements, rooms subject to a flooding risk, etc.

Overview of technical data

Type of bearing

Ball bearings

Drive frequency

50 Hz

Type of drive

Electric motor

Drive voltage

Low voltage

Impeller material (EN standard)

PA

Type of coupling

None

Type of lubrication

Pressurized oil lubrication

Max. permissible fluid temperature

40 °C
Supplier's Site

Technical Specifications

  KSB AG
Product Category Liquid Handling Pumps
Product Number Ama-Drainer-Box
Product Name Single or Dual Pump Drainer Box
Pump Type Centrifugal Pump; Positive Displacement Pump; Submersible Pump; Sump Pump; Wastewater Treatment Pump
Liquid Flow 154.100 GPM (583.71 L/min)
Media Temperature 104 F (40 C)
HP 5.29 HP
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - GC-GV Series GC-GV 12.6-650 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 7.30 HP
View Details
Sealless Magnetic Coupled Centrifugal Pumps Type NMR -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump
Discharge Pressure 580.2 psi (408 m of Water)
Liquid Flow 4400.000 GPM (16666.67 L/min)
View Details
Smart Pump Module -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Power Source Piezoelectric
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Other | Industrial & Off-Highway
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details