KSB AG Horizontal, Radially Split Volute Casing Pump CPKN PumpDrive

Description
Design Horizontal, radially split volute casing pump in back pull-out design to EN 22 858 / ISO 2858 / ISO 5199, single-stage, single-entry, with radial impeller. Also available as variant with #wet# shaft, conical seal chamber and/or semi-open impeller (CPKNO) with motor-mounted variable speed system. Applications Handling of aggressive liquids in the chemical and petrochemical industries as well as in refinery and fire-fighting systems. Overview of technical data Type of bearing Rolling element bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage No. of impeller entries Single entry Heatable Yes Impeller material (EN standard) 1. 4408;JL 1040;NORIDUR 1.4593 Type of installation Long- coupled Type of coupling Direct Type of lubrication Grease / Product lubrication Max. permissible fluid temperature 400 °C
Description
Design Horizontal, radially split volute casing pump in back pull-out design to EN 22 858 / ISO 2858 / ISO 5199, single-stage, single-entry, with radial impeller. Also available as variant with #wet# shaft, conical seal chamber and/or semi-open impeller (CPKNO) with motor-mounted variable speed system. Applications Handling of aggressive liquids in the chemical and petrochemical industries as well as in refinery and fire-fighting systems. Overview of technical data Type of bearing Rolling element bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage No. of impeller entries Single entry Heatable Yes Impeller material (EN standard) 1. 4408;JL 1040;NORIDUR 1.4593 Type of installation Long- coupled Type of coupling Direct Type of lubrication Grease / Product lubrication Max. permissible fluid temperature 400 °C

Suppliers

Company
Product
Description
Supplier Links
Horizontal, Radially Split Volute Casing Pump - CPKN PumpDrive - KSB AG
Frankenthal, Germany
Horizontal, Radially Split Volute Casing Pump
CPKN PumpDrive
Horizontal, Radially Split Volute Casing Pump CPKN PumpDrive
Design Horizontal, radially split volute casing pump in back pull-out design to EN 22 858 / ISO 2858 / ISO 5199, single-stage, single-entry, with radial impeller. Also available as variant with #wet# shaft, conical seal chamber and/or semi-open impeller (CPKNO) with motor-mounted variable speed system. Applications Handling of aggressive liquids in the chemical and petrochemical industries as well as in refinery and fire-fighting systems. Overview of technical data Type of bearing Rolling element bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage No. of impeller entries Single entry Heatable Yes Impeller material (EN standard) 1. 4408;JL 1040;NORIDUR 1.4593 Type of installation Long- coupled Type of coupling Direct Type of lubrication Grease / Product lubrication Max. permissible fluid temperature 400 °C

Design
Horizontal, radially split volute casing pump in back pull-out design to EN 22 858 / ISO 2858 / ISO 5199, single-stage, single-entry, with radial impeller. Also available as variant with #wet# shaft, conical seal chamber and/or semi-open impeller (CPKNO) with motor-mounted variable speed system.
Applications
Handling of aggressive liquids in the chemical and petrochemical industries as well as in refinery and fire-fighting systems.

Overview of technical data

Type of bearing

Rolling element bearings

Casing partition

Radially split

Drive frequency

50 Hz / 60 Hz

Type of drive

Electric motor

Drive voltage

Low voltage

No. of impeller entries

Single entry

Heatable

Yes

Impeller material (EN standard)

1. 4408;JL 1040;NORIDUR 1.4593

Type of installation

Long- coupled

Type of coupling

Direct

Type of lubrication

Grease / Product lubrication

Max. permissible fluid temperature

400 °C
Supplier's Site

Technical Specifications

  KSB AG
Product Category Liquid Handling Pumps
Product Number CPKN PumpDrive
Product Name Horizontal, Radially Split Volute Casing Pump
Pump Type Centrifugal Pump; Positive Displacement Pump
Discharge Pressure 362.6 psi (255 m of Water)
Liquid Flow 4.403 to 21.134 GPM (16.68 to 80.05 L/min)
Media Temperature 752 F (400 C)
HP 4.29 HP
Unlock Full Specs
to access all available technical data

Similar Products

Water Pumps - 3318253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Temperature 104 F (40 C)
Power Source 230 v
Pump Housing Material Stainless Steel; Stainless Steel
View Details
PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Screw Pumps - PDP Series Double Pump Station for Fuel Oil - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 52.800 GPM (200.00 L/min)
View Details