KSB AG Horizontal, Radially Split Volute Casing Pump RPH-RO

Description
Design Horizontal, radially split volute casing pump, dry-installed, made of duplex stainless steel (standard) or super duplex stainless steel (on request). Applications Booster pump for RO seawater desalination systems. Overview of technical data Type of installation Long- coupled Casing material (EN standard) SUPER- DUPLEX A890CE3MN;DUPLEX A351CD4MCU Free passage 0 Maximum head 285, 00 m Minimum head 0, 00 Shaft seal type Mechanical seal Main applications Water Maximum discharge-side pressure 0, 0 Maximum drive rating 0, 00 Maximum flow rate 4. 800 M3 Minimum flow rate 0, 00 Maximum speed of rotation 3. 500
Description
Design Horizontal, radially split volute casing pump, dry-installed, made of duplex stainless steel (standard) or super duplex stainless steel (on request). Applications Booster pump for RO seawater desalination systems. Overview of technical data Type of installation Long- coupled Casing material (EN standard) SUPER- DUPLEX A890CE3MN;DUPLEX A351CD4MCU Free passage 0 Maximum head 285, 00 m Minimum head 0, 00 Shaft seal type Mechanical seal Main applications Water Maximum discharge-side pressure 0, 0 Maximum drive rating 0, 00 Maximum flow rate 4. 800 M3 Minimum flow rate 0, 00 Maximum speed of rotation 3. 500

Suppliers

Company
Product
Description
Supplier Links
Horizontal, Radially Split Volute Casing Pump - RPH-RO - KSB AG
Frankenthal, Germany
Horizontal, Radially Split Volute Casing Pump
RPH-RO
Horizontal, Radially Split Volute Casing Pump RPH-RO
Design Horizontal, radially split volute casing pump, dry-installed, made of duplex stainless steel (standard) or super duplex stainless steel (on request). Applications Booster pump for RO seawater desalination systems. Overview of technical data Type of installation Long- coupled Casing material (EN standard) SUPER- DUPLEX A890CE3MN;DUPLEX A351CD4MCU Free passage 0 Maximum head 285, 00 m Minimum head 0, 00 Shaft seal type Mechanical seal Main applications Water Maximum discharge-side pressure 0, 0 Maximum drive rating 0, 00 Maximum flow rate 4. 800 M3 Minimum flow rate 0, 00 Maximum speed of rotation 3. 500

Design
Horizontal, radially split volute casing pump, dry-installed, made of duplex stainless steel (standard) or super duplex stainless steel (on request).
Applications
Booster pump for RO seawater desalination systems.

Overview of technical data

Type of installation

Long- coupled

Casing material (EN standard)

SUPER- DUPLEX A890CE3MN;DUPLEX A351CD4MCU

Free passage

0

Maximum head

285, 00 m

Minimum head

0, 00

Shaft seal type

Mechanical seal

Main applications

Water

Maximum discharge-side pressure

0, 0

Maximum drive rating

0, 00

Maximum flow rate

4. 800 M3

Minimum flow rate

0, 00

Maximum speed of rotation

3. 500
Supplier's Site

Technical Specifications

  KSB AG
Product Category Liquid Handling Pumps
Product Number RPH-RO
Product Name Horizontal, Radially Split Volute Casing Pump
Pump Type Booster Pump; Centrifugal Pump; Positive Displacement Pump
Unlock Full Specs
to access all available technical data

Similar Products

Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
GHC3JG9-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 3.000 inch (76.2 mm)
Media Temperature -20 to 350 F (-29 to 177 C)
View Details
Hand Pump PA H 2 Code PA 04 H 2 - 5201100142033 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details