KSB AG Horizontal, Single-stage Annular Casing Pump Etachrom NC PumpDrive

Description
Design Horizontal, single-stage annular casing pump, with ratings and main dimensions to EN 733, with replaceable casing wear rings and motor-mounted variable speed system. Applications Water supply, spray irrigation, irrigation and drainage systems, heating and air-conditioning systems, handling of drinking water, service water, hot water, cooling water, swimming pool water, fire-fighting water, condensate, oil and cleaning agents. Overview of technical data Type of bearing Ball bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage Explosion protection IP 55 No. of impeller entries Single entry Impeller material (EN standard) 1. 4571 Type of installation Long- coupled Type of coupling Direct Type of lubrication Pressurized oil lubrication Max. permissible fluid temperature 110 °C
Description
Design Horizontal, single-stage annular casing pump, with ratings and main dimensions to EN 733, with replaceable casing wear rings and motor-mounted variable speed system. Applications Water supply, spray irrigation, irrigation and drainage systems, heating and air-conditioning systems, handling of drinking water, service water, hot water, cooling water, swimming pool water, fire-fighting water, condensate, oil and cleaning agents. Overview of technical data Type of bearing Ball bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage Explosion protection IP 55 No. of impeller entries Single entry Impeller material (EN standard) 1. 4571 Type of installation Long- coupled Type of coupling Direct Type of lubrication Pressurized oil lubrication Max. permissible fluid temperature 110 °C

Suppliers

Company
Product
Description
Supplier Links
Horizontal, Single-stage Annular Casing Pump - Etachrom NC PumpDrive - KSB AG
Frankenthal, Germany
Horizontal, Single-stage Annular Casing Pump
Etachrom NC PumpDrive
Horizontal, Single-stage Annular Casing Pump Etachrom NC PumpDrive
Design Horizontal, single-stage annular casing pump, with ratings and main dimensions to EN 733, with replaceable casing wear rings and motor-mounted variable speed system. Applications Water supply, spray irrigation, irrigation and drainage systems, heating and air-conditioning systems, handling of drinking water, service water, hot water, cooling water, swimming pool water, fire-fighting water, condensate, oil and cleaning agents. Overview of technical data Type of bearing Ball bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage Explosion protection IP 55 No. of impeller entries Single entry Impeller material (EN standard) 1. 4571 Type of installation Long- coupled Type of coupling Direct Type of lubrication Pressurized oil lubrication Max. permissible fluid temperature 110 °C

Design
Horizontal, single-stage annular casing pump, with ratings and main dimensions to EN 733, with replaceable casing wear rings and motor-mounted variable speed system.
Applications
Water supply, spray irrigation, irrigation and drainage systems, heating and air-conditioning systems, handling of drinking water, service water, hot water, cooling water, swimming pool water, fire-fighting water, condensate, oil and cleaning agents.

Overview of technical data

Type of bearing

Ball bearings

Casing partition

Radially split

Drive frequency

50 Hz / 60 Hz

Type of drive

Electric motor

Drive voltage

Low voltage

Explosion protection

IP 55

No. of impeller entries

Single entry

Impeller material (EN standard)

1. 4571

Type of installation

Long- coupled

Type of coupling

Direct

Type of lubrication

Pressurized oil lubrication

Max. permissible fluid temperature

110 °C
Supplier's Site

Technical Specifications

  KSB AG
Product Category Liquid Handling Pumps
Product Number Etachrom NC PumpDrive
Product Name Horizontal, Single-stage Annular Casing Pump
Pump Type Centrifugal Pump; Condensate Pump; Positive Displacement Pump; Sanitary Pump
Discharge Pressure 174.0 psi (122 m of Water)
Liquid Flow 8.806 to 1144.745 GPM (33.36 to 4336.16 L/min)
Media Temperature 230 F (110 C)
HP 60.31 HP
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Hydrostatic Test Pump, Diaphragm Style, 9.5 Gpm, Honda - 938-93095-H - Petersen Products Co.
Specs
Pump Type Diaphragm Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 550.0 psi (387 m of Water)
Liquid Flow 9.500 GPM (35.98 L/min)
View Details
Air-Operated Chemical Metering Pump - VPA7S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details