KSB AG Multistage, Self-priming Centrifugal Pump Multi Eco-Top

Description
Design Multistage, self-priming centrifugal pump in close-coupled design incl. accumulator with replaceable membrane in drinking water quality, total volume 20 or 50 l, pressure switch for automatic pump operation and 1.5 m power cable. Automated with automatic control unit. Applications Single- or two-family houses, agricultural facilities, spray irrigation and irrigation systems, washing plants, water supply and rainwater harvesting systems. Overview of technical data Type of bearing Ball bearings Diffuser material (EN standard) PP Drive frequency 50 Hz Type of drive Electric motor Drive voltage Low voltage Type of first impeller Closed / Radial Other impeller types Closed Impeller material (EN standard) NORYL Type of installation Close- coupled Type of coupling Direct; None Type of lubrication Oil / Product lubrication Max. permissible fluid temperature 50 °C
Description
Design Multistage, self-priming centrifugal pump in close-coupled design incl. accumulator with replaceable membrane in drinking water quality, total volume 20 or 50 l, pressure switch for automatic pump operation and 1.5 m power cable. Automated with automatic control unit. Applications Single- or two-family houses, agricultural facilities, spray irrigation and irrigation systems, washing plants, water supply and rainwater harvesting systems. Overview of technical data Type of bearing Ball bearings Diffuser material (EN standard) PP Drive frequency 50 Hz Type of drive Electric motor Drive voltage Low voltage Type of first impeller Closed / Radial Other impeller types Closed Impeller material (EN standard) NORYL Type of installation Close- coupled Type of coupling Direct; None Type of lubrication Oil / Product lubrication Max. permissible fluid temperature 50 °C

Suppliers

Company
Product
Description
Supplier Links
Multistage, Self-priming Centrifugal Pump - Multi Eco-Top - KSB AG
Frankenthal, Germany
Multistage, Self-priming Centrifugal Pump
Multi Eco-Top
Multistage, Self-priming Centrifugal Pump Multi Eco-Top
Design Multistage, self-priming centrifugal pump in close-coupled design incl. accumulator with replaceable membrane in drinking water quality, total volume 20 or 50 l, pressure switch for automatic pump operation and 1.5 m power cable. Automated with automatic control unit. Applications Single- or two-family houses, agricultural facilities, spray irrigation and irrigation systems, washing plants, water supply and rainwater harvesting systems. Overview of technical data Type of bearing Ball bearings Diffuser material (EN standard) PP Drive frequency 50 Hz Type of drive Electric motor Drive voltage Low voltage Type of first impeller Closed / Radial Other impeller types Closed Impeller material (EN standard) NORYL Type of installation Close- coupled Type of coupling Direct; None Type of lubrication Oil / Product lubrication Max. permissible fluid temperature 50 °C

Design
Multistage, self-priming centrifugal pump in close-coupled design incl. accumulator with replaceable membrane in drinking water quality, total volume 20 or 50 l, pressure switch for automatic pump operation and 1.5 m power cable. Automated with automatic control unit.
Applications
Single- or two-family houses, agricultural facilities, spray irrigation and irrigation systems, washing plants, water supply and rainwater harvesting systems.

Overview of technical data

Type of bearing

Ball bearings

Diffuser material (EN standard)

PP

Drive frequency

50 Hz

Type of drive

Electric motor

Drive voltage

Low voltage

Type of first impeller

Closed / Radial

Other impeller types

Closed

Impeller material (EN standard)

NORYL

Type of installation

Close- coupled

Type of coupling

Direct; None

Type of lubrication

Oil / Product lubrication

Max. permissible fluid temperature

50 °C
Supplier's Site

Technical Specifications

  KSB AG
Product Category Liquid Handling Pumps
Product Number Multi Eco-Top
Product Name Multistage, Self-priming Centrifugal Pump
Pump Type Centrifugal Pump; Positive Displacement Pump; Self-Priming Pump; Sanitary Pump
Discharge Pressure 56.6 psi (39.77 m of Water)
Liquid Flow 35.223 GPM (133.42 L/min)
Media Temperature 122 F (50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
11 1/2A3-KW1.5 3P Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
Discharge Size 1.500 inch (38.1 mm)
Power Source Electric Motor
View Details
Chip Trapper™ -  - EXAIR
Specs
Pump Type Wastewater Treatment Pump
Liquid Flow 30.000 GPM (113.64 L/min)
Power Source Air or Pneumatic
View Details
Hand Pump PA H 2 Code PA 09 H 2 - 5201100142034 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details