KSB AG Vertical Submersible Pump with Three-channel Impeller MK / MKY

Description
Design Vertical submersible pump with three-channel impeller, volute casing designed as suction strainer. Applications Handling of condensate and heat transfer liquids below the boiling point, condensate return systems, primary and secondary heating circuits, direct installation in heating tanks or heat exchangers in the secondary circuits of heat transfer systems (MKY). Overview of technical data Type of bearing Rolling element and plain bearings Casing partition Radially split Drive Electric motor Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage Connection to power supply 230/ 400 V, 3~ Explosion protection EXX E II; EEX DE II No. of impeller entries Single entry Maximum submergence 2. 800 mm Impeller material (EN standard) CC480K- GS;1.4408;JL 1040 Type of coupling Direct Type of lubrication Grease / Oil lubrication Max. permissible fluid temperature 200 °C
Description
Design Vertical submersible pump with three-channel impeller, volute casing designed as suction strainer. Applications Handling of condensate and heat transfer liquids below the boiling point, condensate return systems, primary and secondary heating circuits, direct installation in heating tanks or heat exchangers in the secondary circuits of heat transfer systems (MKY). Overview of technical data Type of bearing Rolling element and plain bearings Casing partition Radially split Drive Electric motor Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage Connection to power supply 230/ 400 V, 3~ Explosion protection EXX E II; EEX DE II No. of impeller entries Single entry Maximum submergence 2. 800 mm Impeller material (EN standard) CC480K- GS;1.4408;JL 1040 Type of coupling Direct Type of lubrication Grease / Oil lubrication Max. permissible fluid temperature 200 °C

Suppliers

Company
Product
Description
Supplier Links
Vertical Submersible Pump with Three-channel Impeller - MK / MKY - KSB AG
Frankenthal, Germany
Vertical Submersible Pump with Three-channel Impeller
MK / MKY
Vertical Submersible Pump with Three-channel Impeller MK / MKY
Design Vertical submersible pump with three-channel impeller, volute casing designed as suction strainer. Applications Handling of condensate and heat transfer liquids below the boiling point, condensate return systems, primary and secondary heating circuits, direct installation in heating tanks or heat exchangers in the secondary circuits of heat transfer systems (MKY). Overview of technical data Type of bearing Rolling element and plain bearings Casing partition Radially split Drive Electric motor Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage Connection to power supply 230/ 400 V, 3~ Explosion protection EXX E II; EEX DE II No. of impeller entries Single entry Maximum submergence 2. 800 mm Impeller material (EN standard) CC480K- GS;1.4408;JL 1040 Type of coupling Direct Type of lubrication Grease / Oil lubrication Max. permissible fluid temperature 200 °C

Design
Vertical submersible pump with three-channel impeller, volute casing designed as suction strainer.
Applications
Handling of condensate and heat transfer liquids below the boiling point, condensate return systems, primary and secondary heating circuits, direct installation in heating tanks or heat exchangers in the secondary circuits of heat transfer systems (MKY).

Overview of technical data

Type of bearing

Rolling element and plain bearings

Casing partition

Radially split

Drive

Electric motor

Drive frequency

50 Hz / 60 Hz

Type of drive

Electric motor

Drive voltage

Low voltage

Connection to power supply

230/ 400 V, 3~

Explosion protection

EXX E II; EEX DE II

No. of impeller entries

Single entry

Maximum submergence

2. 800 mm

Impeller material (EN standard)

CC480K- GS;1.4408;JL 1040

Type of coupling

Direct

Type of lubrication

Grease / Oil lubrication

Max. permissible fluid temperature

200 °C
Supplier's Site

Technical Specifications

  KSB AG
Product Category Liquid Handling Pumps
Product Number MK / MKY
Product Name Vertical Submersible Pump with Three-channel Impeller
Pump Type Centrifugal Pump; Condensate Pump; Positive Displacement Pump; Submersible Pump; Sump Pump; Wastewater Treatment Pump
Discharge Pressure 87.0 psi (61.18 m of Water)
Liquid Flow 158.503 GPM (600.39 L/min)
Media Temperature 392 F (200 C)
HP 4.02 HP
Unlock Full Specs
to access all available technical data

Similar Products

Reversible Drum Vac -  - EXAIR
Specs
Pump Type Drum Pump; Wastewater Treatment Pump
Liquid Flow 30.000 GPM (113.64 L/min)
Power Source Air or Pneumatic
View Details
NHX Hot Water Circulation Centrifugal Pump -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Circulation Pump
Discharge Pressure 652.7 psi (459 m of Water)
Liquid Flow 3962.580 GPM (15009.77 L/min)
View Details
Cast Iron Pumps - GC Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 1800.0 to 3000.0 psi (1266 to 2109 m of Water)
Liquid Flow 1.000 to 11.000 GPM (3.79 to 41.67 L/min)
View Details
22 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details