KSB AG Datasheets for Pneumatic Valve Actuators
Pneumatic valve actuators adjust valve position by converting air pressure into linear or rotary motion.
Pneumatic Valve Actuators: Learn more
| Product Name | Notes |
|---|---|
| Design Double-acting pneumatic actuator for mounting on quarter-turn valves (butterfly valves or ball valves). Top flange to ISO 5211. Control pressure up to 8 bar. Can be mounted on various... | |
| Design Single-acting pneumatic actuator for mounting on quarter-turn valves (butterfly valves or ball valves). Top flange to ISO 5211. Control pressure up to 8 bar. Can be mounted on various... | |
| SISTOMAT-P Pneumatic diaphragm actuator, compact design, for direct installation on valves. Available in single-acting design with opening / closing spring or in double-acting design; suitable for mounting limit switches or... | |
| SISTOMAT-PC type LAD Pneumatic diaphragm actuator, compact design, for direct installation on valves. Available in single-acting design with opening / closing spring or in double-acting design; suitable for mounting limit... |