KSB AG Easy-to-service Annular Casing Pump Vitacast

Description
Design Easy-to-service volute casing pump, close-coupled design with standardized motor, all wetted pump parts made of stainless steel, ****übersetzen*** certified by TNO according to EHEDG requirements (Vitacast E) Applications Hygienic handling of fluids in the food and beverages industry and in the chemical industry. Overview of technical data Type of bearing Ball bearings Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage Heatable Yes Type of installation Close- coupled Type of coupling Direct Type of lubrication grease- /oil- and product lubrication Max. permissible fluid temperature 190 °C
Description
Design Easy-to-service volute casing pump, close-coupled design with standardized motor, all wetted pump parts made of stainless steel, ****übersetzen*** certified by TNO according to EHEDG requirements (Vitacast E) Applications Hygienic handling of fluids in the food and beverages industry and in the chemical industry. Overview of technical data Type of bearing Ball bearings Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage Heatable Yes Type of installation Close- coupled Type of coupling Direct Type of lubrication grease- /oil- and product lubrication Max. permissible fluid temperature 190 °C

Suppliers

Company
Product
Description
Supplier Links
Easy-to-service Annular Casing Pump - Vitacast - KSB AG
Frankenthal, Germany
Easy-to-service Annular Casing Pump
Vitacast
Easy-to-service Annular Casing Pump Vitacast
Design Easy-to-service volute casing pump, close-coupled design with standardized motor, all wetted pump parts made of stainless steel, ****übersetzen*** certified by TNO according to EHEDG requirements (Vitacast E) Applications Hygienic handling of fluids in the food and beverages industry and in the chemical industry. Overview of technical data Type of bearing Ball bearings Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage Heatable Yes Type of installation Close- coupled Type of coupling Direct Type of lubrication grease- /oil- and product lubrication Max. permissible fluid temperature 190 °C

Design
Easy-to-service volute casing pump, close-coupled design with standardized motor, all wetted pump parts made of stainless steel, ****Übersetzen*** certified by TNO according to EHEDG requirements (Vitacast E)
Applications
Hygienic handling of fluids in the food and beverages industry and in the chemical industry.

Overview of technical data

Type of bearing

Ball bearings

Drive frequency

50 Hz / 60 Hz

Type of drive

Electric motor

Drive voltage

Low voltage

Heatable

Yes

Type of installation

Close- coupled

Type of coupling

Direct

Type of lubrication

grease- /oil- and product lubrication

Max. permissible fluid temperature

190 °C
Supplier's Site

Technical Specifications

  KSB AG
Product Category Liquid Handling Pumps
Product Number Vitacast
Product Name Easy-to-service Annular Casing Pump
Pump Type Centrifugal Pump; Positive Displacement Pump; Sanitary Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 4.403 to 2465.605 GPM (16.68 to 9339.41 L/min)
Media Temperature 374 F (190 C)
Unlock Full Specs
to access all available technical data

Similar Products

NHX Hot Water Circulation Centrifugal Pump -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Circulation Pump
Discharge Pressure 652.7 psi (459 m of Water)
Liquid Flow 3962.580 GPM (15009.77 L/min)
View Details
Hydraulic Pump/Motor -  - Radwell International
Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump
View Details
Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details