KSB AG Irrigation Set for Wells Set 100

Description
Irrigation set for wells with a diameter of 4 inches, comprising a submersible borehole pump, type S 100D or UPA 100C, and control unit. Applications: general and domestic water supply, spray irrigation, general irrigation, artificial lowering of groundwater level, pressure boosting, fire protection, cooling circuits and fountains. Overview of technical data Type of bearing Plain bearings Borehole diameter (inch) 00 Diffuser material (EN standard) PPO GF20 ( S 100B);1.4301 (UPA 100C) Drive Electric motor Drive frequency 50 Hz Type of drive Electric motor Drive voltage Low voltage Connection to power supply 230 V, 1~ Type of first impeller Closed Impeller material (EN standard) PPO GF20 ( S 100B);1.4301 (UPA 100C) Type of coupling Direct Type of lubrication Oil / Product lubrication
Description
Irrigation set for wells with a diameter of 4 inches, comprising a submersible borehole pump, type S 100D or UPA 100C, and control unit. Applications: general and domestic water supply, spray irrigation, general irrigation, artificial lowering of groundwater level, pressure boosting, fire protection, cooling circuits and fountains. Overview of technical data Type of bearing Plain bearings Borehole diameter (inch) 00 Diffuser material (EN standard) PPO GF20 ( S 100B);1.4301 (UPA 100C) Drive Electric motor Drive frequency 50 Hz Type of drive Electric motor Drive voltage Low voltage Connection to power supply 230 V, 1~ Type of first impeller Closed Impeller material (EN standard) PPO GF20 ( S 100B);1.4301 (UPA 100C) Type of coupling Direct Type of lubrication Oil / Product lubrication

Suppliers

Company
Product
Description
Supplier Links
Irrigation Set for Wells - Set 100 - KSB AG
Frankenthal, Germany
Irrigation Set for Wells
Set 100
Irrigation Set for Wells Set 100
Irrigation set for wells with a diameter of 4 inches, comprising a submersible borehole pump, type S 100D or UPA 100C, and control unit. Applications: general and domestic water supply, spray irrigation, general irrigation, artificial lowering of groundwater level, pressure boosting, fire protection, cooling circuits and fountains. Overview of technical data Type of bearing Plain bearings Borehole diameter (inch) 00 Diffuser material (EN standard) PPO GF20 ( S 100B);1.4301 (UPA 100C) Drive Electric motor Drive frequency 50 Hz Type of drive Electric motor Drive voltage Low voltage Connection to power supply 230 V, 1~ Type of first impeller Closed Impeller material (EN standard) PPO GF20 ( S 100B);1.4301 (UPA 100C) Type of coupling Direct Type of lubrication Oil / Product lubrication

Irrigation set for wells with a diameter of 4 inches, comprising a submersible borehole pump, type S 100D or UPA 100C, and control unit. Applications: general and domestic water supply, spray irrigation, general irrigation, artificial lowering of groundwater level, pressure boosting, fire protection, cooling circuits and fountains.

Overview of technical data

Type of bearing

Plain bearings

Borehole diameter (inch)

00

Diffuser material (EN standard)

PPO GF20 ( S 100B);1.4301 (UPA 100C)

Drive

Electric motor

Drive frequency

50 Hz

Type of drive

Electric motor

Drive voltage

Low voltage

Connection to power supply

230 V, 1~

Type of first impeller

Closed

Impeller material (EN standard)

PPO GF20 ( S 100B);1.4301 (UPA 100C)

Type of coupling

Direct

Type of lubrication

Oil / Product lubrication
Supplier's Site

Technical Specifications

  KSB AG
Product Category Liquid Handling Pumps
Product Number Set 100
Product Name Irrigation Set for Wells
Pump Type Positive Displacement Pump; Sanitary Pump; Submersible Pump
Liquid Flow 2.201 to 26.417 GPM (8.34 to 100.07 L/min)
HP 1.47 HP
Power Source AC; 230 VAC
Unlock Full Specs
to access all available technical data

Similar Products

Hand Pump KC1-H47E-HP - KC1-H47E-HP - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details
Hydraulically Driven Gas Booster - H-Drive - Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 3200.0 to 13050.0 psi (2250 to 9175 m of Water)
Power Source Air or Pneumatic
View Details
NHX Hot Water Circulation Centrifugal Pump -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Circulation Pump
Discharge Pressure 652.7 psi (459 m of Water)
Liquid Flow 3962.580 GPM (15009.77 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details