KSB AG Horizontal, Radially Split Volute Casing Pump HPK

Description
Design Horizontal, radially split volute casing pump in back pull-out design to EN 22 858 / ISO 2858 / ISO 5199, single-stage, single-entry, with radial impeller. TüV certification to TRD on option. Design to ATEX. Applications Handling of hot water and thermal oil in piping or tank systems, particularly in medium-sized and large hot water heating systems, forced circulation boilers, district heating systems, etc. Overview of technical data Type of bearing Rolling element bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage No. of impeller entries Single entry Impeller material (EN standard) JS 1030; JL 1040;1.4408 Type of installation Long- coupled Type of coupling Direct Type of lubrication Grease / Product lubrication Max. permissible fluid temperature 240 °C
Description
Design Horizontal, radially split volute casing pump in back pull-out design to EN 22 858 / ISO 2858 / ISO 5199, single-stage, single-entry, with radial impeller. TüV certification to TRD on option. Design to ATEX. Applications Handling of hot water and thermal oil in piping or tank systems, particularly in medium-sized and large hot water heating systems, forced circulation boilers, district heating systems, etc. Overview of technical data Type of bearing Rolling element bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage No. of impeller entries Single entry Impeller material (EN standard) JS 1030; JL 1040;1.4408 Type of installation Long- coupled Type of coupling Direct Type of lubrication Grease / Product lubrication Max. permissible fluid temperature 240 °C

Suppliers

Company
Product
Description
Supplier Links
Horizontal, Radially Split Volute Casing Pump - HPK - KSB AG
Frankenthal, Germany
Horizontal, Radially Split Volute Casing Pump
HPK
Horizontal, Radially Split Volute Casing Pump HPK
Design Horizontal, radially split volute casing pump in back pull-out design to EN 22 858 / ISO 2858 / ISO 5199, single-stage, single-entry, with radial impeller. TüV certification to TRD on option. Design to ATEX. Applications Handling of hot water and thermal oil in piping or tank systems, particularly in medium-sized and large hot water heating systems, forced circulation boilers, district heating systems, etc. Overview of technical data Type of bearing Rolling element bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage No. of impeller entries Single entry Impeller material (EN standard) JS 1030; JL 1040;1.4408 Type of installation Long- coupled Type of coupling Direct Type of lubrication Grease / Product lubrication Max. permissible fluid temperature 240 °C

Design
Horizontal, radially split volute casing pump in back pull-out design to EN 22 858 / ISO 2858 / ISO 5199, single-stage, single-entry, with radial impeller. TÜV certification to TRD on option. Design to ATEX.
Applications
Handling of hot water and thermal oil in piping or tank systems, particularly in medium-sized and large hot water heating systems, forced circulation boilers, district heating systems, etc.

Overview of technical data

Type of bearing

Rolling element bearings

Casing partition

Radially split

Drive frequency

50 Hz / 60 Hz

Type of drive

Electric motor

Drive voltage

Low voltage

No. of impeller entries

Single entry

Impeller material (EN standard)

JS 1030; JL 1040;1.4408

Type of installation

Long- coupled

Type of coupling

Direct

Type of lubrication

Grease / Product lubrication

Max. permissible fluid temperature

240 °C
Supplier's Site

Technical Specifications

  KSB AG
Product Category Liquid Handling Pumps
Product Number HPK
Product Name Horizontal, Radially Split Volute Casing Pump
Pump Type Centrifugal Pump; Positive Displacement Pump
Discharge Pressure 580.2 psi (408 m of Water)
Liquid Flow 4.403 to 21.134 GPM (16.68 to 80.05 L/min)
Media Temperature 464 F (240 C)
HP 4.29 HP
Unlock Full Specs
to access all available technical data

Similar Products

Gear Motors - GHM Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 4206.1 psi (2957 m of Water)
Power Source NoSourceIncluded
View Details
Air-Driven Liquid Pump - 2 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 400.0 to 16000.0 psi (281 to 11249 m of Water)
Liquid Flow 2.429 to 210.936 GPM (9.20 to 799.00 L/min)
View Details
Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
30 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details