KSB AG Single-stage, Axially Split Volute Casing Pump Omega

Description
Design Single-stage, axially split volute casing pump for horizontal or vertical installation, with double-entry radial impeller, mating flanges to DIN, ISO, BS or ANSI. Applications Handling of raw, pure and service water as well as seawaterin water treatment plants, irrigation and drainage pumping stations, power stations, fire-fighting systems, shipbuilding and the petrochemical industry. Overview of technical data Type of bearing Rolling element and plain bearings Casing partition Axially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage, high voltage No. of impeller entries Double entry Impeller material (EN standard) CC480K- GS; 1.4517 / 1.4593 Type of installation Long- coupled Type of coupling Direct Type of lubrication Grease / Oil lubrication Max. permissible fluid temperature 105 °C
Description
Design Single-stage, axially split volute casing pump for horizontal or vertical installation, with double-entry radial impeller, mating flanges to DIN, ISO, BS or ANSI. Applications Handling of raw, pure and service water as well as seawaterin water treatment plants, irrigation and drainage pumping stations, power stations, fire-fighting systems, shipbuilding and the petrochemical industry. Overview of technical data Type of bearing Rolling element and plain bearings Casing partition Axially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage, high voltage No. of impeller entries Double entry Impeller material (EN standard) CC480K- GS; 1.4517 / 1.4593 Type of installation Long- coupled Type of coupling Direct Type of lubrication Grease / Oil lubrication Max. permissible fluid temperature 105 °C

Suppliers

Company
Product
Description
Supplier Links
Single-stage, Axially Split Volute Casing Pump - Omega - KSB AG
Frankenthal, Germany
Single-stage, Axially Split Volute Casing Pump
Omega
Single-stage, Axially Split Volute Casing Pump Omega
Design Single-stage, axially split volute casing pump for horizontal or vertical installation, with double-entry radial impeller, mating flanges to DIN, ISO, BS or ANSI. Applications Handling of raw, pure and service water as well as seawaterin water treatment plants, irrigation and drainage pumping stations, power stations, fire-fighting systems, shipbuilding and the petrochemical industry. Overview of technical data Type of bearing Rolling element and plain bearings Casing partition Axially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage, high voltage No. of impeller entries Double entry Impeller material (EN standard) CC480K- GS; 1.4517 / 1.4593 Type of installation Long- coupled Type of coupling Direct Type of lubrication Grease / Oil lubrication Max. permissible fluid temperature 105 °C

Design
Single-stage, axially split volute casing pump for horizontal or vertical installation, with double-entry radial impeller, mating flanges to DIN, ISO, BS or ANSI.
Applications
Handling of raw, pure and service water as well as seawaterin water treatment plants, irrigation and drainage pumping stations, power stations, fire-fighting systems, shipbuilding and the petrochemical industry.

Overview of technical data

Type of bearing

Rolling element and plain bearings

Casing partition

Axially split

Drive frequency

50 Hz / 60 Hz

Type of drive

Electric motor

Drive voltage

Low voltage, high voltage

No. of impeller entries

Double entry

Impeller material (EN standard)

CC480K- GS; 1.4517 / 1.4593

Type of installation

Long- coupled

Type of coupling

Direct

Type of lubrication

Grease / Oil lubrication

Max. permissible fluid temperature

105 °C
Supplier's Site

Technical Specifications

  KSB AG
Product Category Liquid Handling Pumps
Product Number Omega
Product Name Single-stage, Axially Split Volute Casing Pump
Pump Type Centrifugal Pump; Positive Displacement Pump; Sanitary Pump
Discharge Pressure 362.6 psi (255 m of Water)
Media Temperature 221 F (105 C)
HP 2010.33 HP
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA128P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
Hand Pump PA H 2 Code PA 58 H 2 - 5201100142038 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details