KSB AG Datasheets for Diaphragm Valves
Diaphragm valves close by means of a flexible diaphragm attached to a compressor.
Diaphragm Valves: Learn more
| Product Name | Notes |
|---|---|
| Design Diaphragm valve with gunmetal body and threaded ends for drinking water installations in building services to DIN 1988, DIN-DVGW Waterapproved acc. to test W 270, in compliance with KTW... | |
| Design Diaphragm valve with weld ends or clamps for biotechnology,steril e processes, food and pharmaceutical industries; straight-way or T-pattern, manually or pneumatically operated; shut-off and sealing to atmosphere by diaphragm. | |
| Design Diaphragm valve with weld ends or clamps for biotechnology,steril e processes, food and pharmaceutical industries; straight-way, Y- or T-pattern, manually or pneumatically operated; shut-off and sealing to atmosphere by... | |
| Design Diaphragm valve; shut-off and sealing to atmosphere by diaphragm; straight-way pattern, position indicator with integrated stem protection. DN 125 to 200 with threaded bush. All moving parts are separated... | |
| Design Flanged diaphragm valve for drinking water installations toDIN 1988, DIN-DVGW Water approved acc. to test W 270, in compliance withKTW recommendations (use of elastomers in drinking water applications); shut-off... | |
| Design Flanged diaphragm valve with threaded ends; shut-off and sealing to atmosphere by spiral-supported diaphragm (DN 65 and above); position indicator with integrated stem protection. All moving parts are separated... | |
| Design Flanged diaphragm valve; shut-off and sealing to atmosphereby completely enclosed spiral-supported diaphragm; position indicator with integrated stem protection. All moving parts are separated from the fluid by the diaphragm; | |
| Design Flanged diaphragm valve; shut-off and sealing to atmosphereby diaphragm; straight-way pattern, position indicator with integrated stem protection. DN 125 to 200 with threaded bush. All moving partsare separated from... | |
| Design Flanged diaphragm valve; shut-off and sealing to atmosphereby spiral-supported diaphragm (DN 65 and above); position indicator with integrated stem protection. All moving parts are separated from the fluid by... | |
| Soft-seated flanged or weld end diaphragm valve made of steel, stainless steel or rubber-lined nodular cast iron. Applications Cleaning systems, condensate and cooling water systems. Overview of technical data Actuator... | |
| Weld end gate valve with bolted or pressure seal bonnet, forged or welded body, non-rotating stem, wedge-type or with parallel discs, made of steel or stainless steel. Applications Reactor cooling,... |