KSB AG Vertical, Single- or Multistage, Barrel Pull-out, Ring-section Pump WKTA

Description
Design Vertical, single- or multistage, barrel pull-out, ring-section pump for underfloor installation on a base frame in a pump sump, radialand mixed flow impellers, single- and double-entry suction impellers, flanges to DIN or ANSI standards, also available in re-entry design. Applications pumping condensate in power stations and industrial systems Overview of technical data Type of bearing Rolling element and plain bearings Casing partition Radially split Diffuser material (EN standard) CHROMSTAHLGUSS; GRAUGUSS Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage, high voltage Type of first impeller Single entry / Double entry No. of impeller entries Single / Double entry Other impeller types Radial / Mixed flow Impeller material (EN standard) GRAUGUSS; CHROMSTAHLGUSS Type of installation Long- coupled Type of coupling Direct Type of lubrication Oil / Pressurized oil lubrication Discharge casing material (EN standard) STAHLGUSS Max. permissible fluid temperature 100 °C
Description
Design Vertical, single- or multistage, barrel pull-out, ring-section pump for underfloor installation on a base frame in a pump sump, radialand mixed flow impellers, single- and double-entry suction impellers, flanges to DIN or ANSI standards, also available in re-entry design. Applications pumping condensate in power stations and industrial systems Overview of technical data Type of bearing Rolling element and plain bearings Casing partition Radially split Diffuser material (EN standard) CHROMSTAHLGUSS; GRAUGUSS Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage, high voltage Type of first impeller Single entry / Double entry No. of impeller entries Single / Double entry Other impeller types Radial / Mixed flow Impeller material (EN standard) GRAUGUSS; CHROMSTAHLGUSS Type of installation Long- coupled Type of coupling Direct Type of lubrication Oil / Pressurized oil lubrication Discharge casing material (EN standard) STAHLGUSS Max. permissible fluid temperature 100 °C

Suppliers

Company
Product
Description
Supplier Links
Frankenthal, Germany
Vertical, Single- or Multistage, Barrel Pull-out, Ring-section Pump
WKTA
Vertical, Single- or Multistage, Barrel Pull-out, Ring-section Pump WKTA
Design Vertical, single- or multistage, barrel pull-out, ring-section pump for underfloor installation on a base frame in a pump sump, radialand mixed flow impellers, single- and double-entry suction impellers, flanges to DIN or ANSI standards, also available in re-entry design. Applications pumping condensate in power stations and industrial systems Overview of technical data Type of bearing Rolling element and plain bearings Casing partition Radially split Diffuser material (EN standard) CHROMSTAHLGUSS; GRAUGUSS Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage, high voltage Type of first impeller Single entry / Double entry No. of impeller entries Single / Double entry Other impeller types Radial / Mixed flow Impeller material (EN standard) GRAUGUSS; CHROMSTAHLGUSS Type of installation Long- coupled Type of coupling Direct Type of lubrication Oil / Pressurized oil lubrication Discharge casing material (EN standard) STAHLGUSS Max. permissible fluid temperature 100 °C

Design
Vertical, single- or multistage, barrel pull-out, ring-section pump for underfloor installation on a base frame in a pump sump, radialand mixed flow impellers, single- and double-entry suction impellers, flanges to DIN or ANSI standards, also available in re-entry design.

Applications
pumping condensate in power stations and industrial systems

Overview of technical data

Type of bearing

Rolling element and plain bearings

Casing partition

Radially split

Diffuser material (EN standard)

CHROMSTAHLGUSS; GRAUGUSS

Drive frequency

50 Hz / 60 Hz

Type of drive

Electric motor

Drive voltage

Low voltage, high voltage

Type of first impeller

Single entry / Double entry

No. of impeller entries

Single / Double entry

Other impeller types

Radial / Mixed flow

Impeller material (EN standard)

GRAUGUSS; CHROMSTAHLGUSS

Type of installation

Long- coupled

Type of coupling

Direct

Type of lubrication

Oil / Pressurized oil lubrication

Discharge casing material (EN standard)

STAHLGUSS

Max. permissible fluid temperature

100 °C
Supplier's Site

Technical Specifications

  KSB AG
Product Category Liquid Handling Pumps
Product Number WKTA
Product Name Vertical, Single- or Multistage, Barrel Pull-out, Ring-section Pump
Pump Type Centrifugal Pump; Condensate Pump; Positive Displacement Pump; Submersible Pump; Sump Pump
Discharge Pressure 580.2 psi (408 m of Water)
Media Temperature 212 F (100 C)
HP 2.41 HP
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 3 x 1.5 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 20.000 to 50.000 GPM (75.76 to 189.39 L/min)
HP 5.00 to 7.50 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Turbine Pumps Type TPM -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump; Turbine Pump
Discharge Pressure 580.2 psi (408 m of Water)
Media Temperature 572 F (300 C)
View Details