KSB AG Vertical, Single-stage Submersible Motor Pump Amarex N

Description
Design Vertical, single-stage submersible motor pump, for wet installation, stationary and transportable design. Amarex N pumps are floodable, single-stage, single-entry close-coupled units which are not self-priming. Design to ATEX. Applications Handling of all types of waste water, especially untreated sewage containing long fibres and solid substances, fluids containinggas / air, as well as raw, activated and digested sludge, dewatering/ water extraction, drainage of rooms and surfaces subject to a flooding risk. Overview of technical data Type of bearing Rolling element bearings Drive Electric motor Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage High voltage Connection to power supply 400 V, 3~ Explosion protection EX- SCHUTZ EEX D IIB;ATEX 100A Type of installation Close- coupled Type of coupling None Type of lubrication Pressurized oil lubrication Pump set location Wet well Shaft material (EN standard) 1. 4021 Casing material (EN standard) JL 1040 Free passage 100 mm Maximum head 49, 00 m Minimum head 0, 00 m Installation position Vertical Shaft seal type Mechanical seal Main applications Waste water / sewage;Industry and process engineering;Building services Casing material Cast iron Maximum discharge-side pressure 0, 0 Maximum drive rating 4, 20 kW Type of installation Stationary; Transportable Maximum flow rate 190 m³/h
Description
Design Vertical, single-stage submersible motor pump, for wet installation, stationary and transportable design. Amarex N pumps are floodable, single-stage, single-entry close-coupled units which are not self-priming. Design to ATEX. Applications Handling of all types of waste water, especially untreated sewage containing long fibres and solid substances, fluids containinggas / air, as well as raw, activated and digested sludge, dewatering/ water extraction, drainage of rooms and surfaces subject to a flooding risk. Overview of technical data Type of bearing Rolling element bearings Drive Electric motor Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage High voltage Connection to power supply 400 V, 3~ Explosion protection EX- SCHUTZ EEX D IIB;ATEX 100A Type of installation Close- coupled Type of coupling None Type of lubrication Pressurized oil lubrication Pump set location Wet well Shaft material (EN standard) 1. 4021 Casing material (EN standard) JL 1040 Free passage 100 mm Maximum head 49, 00 m Minimum head 0, 00 m Installation position Vertical Shaft seal type Mechanical seal Main applications Waste water / sewage;Industry and process engineering;Building services Casing material Cast iron Maximum discharge-side pressure 0, 0 Maximum drive rating 4, 20 kW Type of installation Stationary; Transportable Maximum flow rate 190 m³/h

Suppliers

Company
Product
Description
Supplier Links
Vertical, Single-stage Submersible Motor Pump - Amarex N - KSB AG
Frankenthal, Germany
Vertical, Single-stage Submersible Motor Pump
Amarex N
Vertical, Single-stage Submersible Motor Pump Amarex N
Design Vertical, single-stage submersible motor pump, for wet installation, stationary and transportable design. Amarex N pumps are floodable, single-stage, single-entry close-coupled units which are not self-priming. Design to ATEX. Applications Handling of all types of waste water, especially untreated sewage containing long fibres and solid substances, fluids containinggas / air, as well as raw, activated and digested sludge, dewatering/ water extraction, drainage of rooms and surfaces subject to a flooding risk. Overview of technical data Type of bearing Rolling element bearings Drive Electric motor Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage High voltage Connection to power supply 400 V, 3~ Explosion protection EX- SCHUTZ EEX D IIB;ATEX 100A Type of installation Close- coupled Type of coupling None Type of lubrication Pressurized oil lubrication Pump set location Wet well Shaft material (EN standard) 1. 4021 Casing material (EN standard) JL 1040 Free passage 100 mm Maximum head 49, 00 m Minimum head 0, 00 m Installation position Vertical Shaft seal type Mechanical seal Main applications Waste water / sewage;Industry and process engineering;Building services Casing material Cast iron Maximum discharge-side pressure 0, 0 Maximum drive rating 4, 20 kW Type of installation Stationary; Transportable Maximum flow rate 190 m³/h

Design
Vertical, single-stage submersible motor pump, for wet installation, stationary and transportable design. Amarex N pumps are floodable, single-stage, single-entry close-coupled units which are not self-priming. Design to ATEX.
Applications
Handling of all types of waste water, especially untreated sewage containing long fibres and solid substances, fluids containinggas / air, as well as raw, activated and digested sludge, dewatering/ water extraction, drainage of rooms and surfaces subject to a flooding risk.

Overview of technical data

Type of bearing

Rolling element bearings

Drive

Electric motor

Drive frequency

50 Hz / 60 Hz

Type of drive

Electric motor

Drive voltage

High voltage

Connection to power supply

400 V, 3~

Explosion protection

EX- SCHUTZ EEX D IIB;ATEX 100A

Type of installation

Close- coupled

Type of coupling

None

Type of lubrication

Pressurized oil lubrication

Pump set location

Wet well

Shaft material (EN standard)

1. 4021

Casing material (EN standard)

JL 1040

Free passage

100 mm

Maximum head

49, 00 m

Minimum head

0, 00 m

Installation position

Vertical

Shaft seal type

Mechanical seal

Main applications

Waste water / sewage;Industry and process engineering;Building services

Casing material

Cast iron

Maximum discharge-side pressure

0, 0

Maximum drive rating

4, 20 kW

Type of installation

Stationary; Transportable

Maximum flow rate

190 m³/h
Supplier's Site

Technical Specifications

  KSB AG
Product Category Liquid Handling Pumps
Product Number Amarex N
Product Name Vertical, Single-stage Submersible Motor Pump
Pump Type Centrifugal Pump; Positive Displacement Pump; Submersible Pump; Wastewater Treatment Pump
Liquid Flow 836.545 GPM (3168.73 L/min)
HP 5.63 HP
Power Source AC; 230V to 460V, Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

NHX Hot Water Circulation Centrifugal Pump -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Circulation Pump
Discharge Pressure 652.7 psi (459 m of Water)
Liquid Flow 3962.580 GPM (15009.77 L/min)
View Details
DC Motor Pumps - MA - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source DC; 24 VDC
Industry Served Construction, Defense
View Details
HP Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.026 GPM (0.10 L/min)
Media Temperature 41 to 104 F (5 to 40 C)
View Details