KSB AG Horizontal, Radially Split, Multistage Ring-section Pump HGD

Description
Design Horizontal, radially split, multistage ring-section pump with radial impellers, single-entry. Applications übersetzen Overview of technical data Type of bearing Plain bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor, turbine Drive voltage High voltage Type of first impeller Single entry / Double entry No. of impeller entries Single / Double entry Other impeller types Closed / Radial Type of installation Long- coupled Type of coupling Direct; Variable speed coupling;Gear;Geared variable speed coupling Type of lubrication Grease / Oil / Pressurized oil lubrication Max. permissible fluid temperature 210 °C
Description
Design Horizontal, radially split, multistage ring-section pump with radial impellers, single-entry. Applications übersetzen Overview of technical data Type of bearing Plain bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor, turbine Drive voltage High voltage Type of first impeller Single entry / Double entry No. of impeller entries Single / Double entry Other impeller types Closed / Radial Type of installation Long- coupled Type of coupling Direct; Variable speed coupling;Gear;Geared variable speed coupling Type of lubrication Grease / Oil / Pressurized oil lubrication Max. permissible fluid temperature 210 °C

Suppliers

Company
Product
Description
Supplier Links
Horizontal, Radially Split, Multistage Ring-section Pump - HGD - KSB AG
Frankenthal, Germany
Horizontal, Radially Split, Multistage Ring-section Pump
HGD
Horizontal, Radially Split, Multistage Ring-section Pump HGD
Design Horizontal, radially split, multistage ring-section pump with radial impellers, single-entry. Applications übersetzen Overview of technical data Type of bearing Plain bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor, turbine Drive voltage High voltage Type of first impeller Single entry / Double entry No. of impeller entries Single / Double entry Other impeller types Closed / Radial Type of installation Long- coupled Type of coupling Direct; Variable speed coupling;Gear;Geared variable speed coupling Type of lubrication Grease / Oil / Pressurized oil lubrication Max. permissible fluid temperature 210 °C

Design
Horizontal, radially split, multistage ring-section pump with radial impellers, single-entry.
Applications
Übersetzen

Overview of technical data

Type of bearing

Plain bearings

Casing partition

Radially split

Drive frequency

50 Hz / 60 Hz

Type of drive

Electric motor, turbine

Drive voltage

High voltage

Type of first impeller

Single entry / Double entry

No. of impeller entries

Single / Double entry

Other impeller types

Closed / Radial

Type of installation

Long- coupled

Type of coupling

Direct; Variable speed coupling;Gear;Geared variable speed coupling

Type of lubrication

Grease / Oil / Pressurized oil lubrication

Max. permissible fluid temperature

210 °C
Supplier's Site

Technical Specifications

  KSB AG
Product Category Liquid Handling Pumps
Product Number HGD
Product Name Horizontal, Radially Split, Multistage Ring-section Pump
Pump Type Centrifugal Pump; Positive Displacement Pump
Discharge Pressure 8122.1 psi (5710 m of Water)
Liquid Flow 10.127 GPM (38.36 L/min)
Media Temperature 410 F (210 C)
HP 40.21 HP
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Air-Operated Chemical Metering Pump - VPA10P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Eco Dosimat - 2.1007.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Vacuum Prime Pump - STAR ONE™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Pump Type Booster Pump
Liquid Flow 5000.000 GPM (18939.39 L/min)
HP 10.00 to 300.00 HP
View Details