KSB AG Maintenance-free, Glandless Wet Rotor Pump Riotherm C

Description
Design Maintenance-free, glandless wet rotor pump, screw-ended, with three speed levels. Applications Hot water supply, heat transfer / recovery systems and cooling circuits in air-conditioning systems. Overview of technical data Type of bearing Plain bearings Drive Electric motor Drive frequency 50 Hz Type of drive Electric motor Drive voltage Low voltage Connection to power supply 400 V, 3~; 230 V, 1~ Impeller material (EN standard) KUNSTSTOFF Type of installation In- line Type of coupling None Type of lubrication Oil / Product lubrication Max. permissible fluid temperature 110 °C
Description
Design Maintenance-free, glandless wet rotor pump, screw-ended, with three speed levels. Applications Hot water supply, heat transfer / recovery systems and cooling circuits in air-conditioning systems. Overview of technical data Type of bearing Plain bearings Drive Electric motor Drive frequency 50 Hz Type of drive Electric motor Drive voltage Low voltage Connection to power supply 400 V, 3~; 230 V, 1~ Impeller material (EN standard) KUNSTSTOFF Type of installation In- line Type of coupling None Type of lubrication Oil / Product lubrication Max. permissible fluid temperature 110 °C

Suppliers

Company
Product
Description
Supplier Links
Maintenance-free, Glandless Wet Rotor Pump - Riotherm C - KSB AG
Frankenthal, Germany
Maintenance-free, Glandless Wet Rotor Pump
Riotherm C
Maintenance-free, Glandless Wet Rotor Pump Riotherm C
Design Maintenance-free, glandless wet rotor pump, screw-ended, with three speed levels. Applications Hot water supply, heat transfer / recovery systems and cooling circuits in air-conditioning systems. Overview of technical data Type of bearing Plain bearings Drive Electric motor Drive frequency 50 Hz Type of drive Electric motor Drive voltage Low voltage Connection to power supply 400 V, 3~; 230 V, 1~ Impeller material (EN standard) KUNSTSTOFF Type of installation In- line Type of coupling None Type of lubrication Oil / Product lubrication Max. permissible fluid temperature 110 °C

Design
Maintenance-free, glandless wet rotor pump, screw-ended, with three speed levels.
Applications
Hot water supply, heat transfer / recovery systems and cooling circuits in air-conditioning systems.

Overview of technical data

Type of bearing

Plain bearings

Drive

Electric motor

Drive frequency

50 Hz

Type of drive

Electric motor

Drive voltage

Low voltage

Connection to power supply

400 V, 3~; 230 V, 1~

Impeller material (EN standard)

KUNSTSTOFF

Type of installation

In- line

Type of coupling

None

Type of lubrication

Oil / Product lubrication

Max. permissible fluid temperature

110 °C
Supplier's Site

Technical Specifications

  KSB AG
Product Category Liquid Handling Pumps
Product Number Riotherm C
Product Name Maintenance-free, Glandless Wet Rotor Pump
Pump Type Centrifugal Pump; Condensate Pump; Positive Displacement Pump
Discharge Pressure 145.0 psi (102 m of Water)
Liquid Flow 123.280 GPM (466.97 L/min)
Media Temperature 230 F (110 C)
HP 0.84 HP
Unlock Full Specs
to access all available technical data

Similar Products

Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
SM4E1-X20 460/3 Submersible Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Submersible Pump
Discharge Size 4.000 inch (102 mm)
Power Source Electric Motor
View Details
Chip Trapper™ -  - EXAIR
Specs
Pump Type Wastewater Treatment Pump
Liquid Flow 30.000 GPM (113.64 L/min)
Power Source Air or Pneumatic
View Details
Hand Pump PA H 2 Code PA 04 H 2 - 5201100142033 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details