KSB AG Close-coupled, Horizontal, Single-stage Annular Casing Pump Etachrom BC PumpDrive

Description
Design Close-coupled, horizontal, single-stage annular casing pump, with ratings and main dimensions to EN 733, with replaceable casingwear rings and motor-mounted variable speed system. Applications Spray irrigation, irrigation, drainage and water supply systems, heating and air-conditioning systems, fire-fighting systems, swimming pools, handling of condensate, hot water, cooling water, fire-fighting water, oil, drinking water, cleaning agents, service water. Overview of technical data Casing partition Radially split Drive IEC standardized motor Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage Connection to power supply 220/ 400/690 V, 3~ No. of impeller entries Single entry Impeller material (EN standard) 1. 4571 Type of installation Close- coupled Type of coupling Direct Max. permissible fluid temperature 110 °C
Description
Design Close-coupled, horizontal, single-stage annular casing pump, with ratings and main dimensions to EN 733, with replaceable casingwear rings and motor-mounted variable speed system. Applications Spray irrigation, irrigation, drainage and water supply systems, heating and air-conditioning systems, fire-fighting systems, swimming pools, handling of condensate, hot water, cooling water, fire-fighting water, oil, drinking water, cleaning agents, service water. Overview of technical data Casing partition Radially split Drive IEC standardized motor Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage Connection to power supply 220/ 400/690 V, 3~ No. of impeller entries Single entry Impeller material (EN standard) 1. 4571 Type of installation Close- coupled Type of coupling Direct Max. permissible fluid temperature 110 °C

Suppliers

Company
Product
Description
Supplier Links
Close-coupled, Horizontal, Single-stage Annular Casing Pump - Etachrom BC PumpDrive - KSB AG
Frankenthal, Germany
Close-coupled, Horizontal, Single-stage Annular Casing Pump
Etachrom BC PumpDrive
Close-coupled, Horizontal, Single-stage Annular Casing Pump Etachrom BC PumpDrive
Design Close-coupled, horizontal, single-stage annular casing pump, with ratings and main dimensions to EN 733, with replaceable casingwear rings and motor-mounted variable speed system. Applications Spray irrigation, irrigation, drainage and water supply systems, heating and air-conditioning systems, fire-fighting systems, swimming pools, handling of condensate, hot water, cooling water, fire-fighting water, oil, drinking water, cleaning agents, service water. Overview of technical data Casing partition Radially split Drive IEC standardized motor Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage Connection to power supply 220/ 400/690 V, 3~ No. of impeller entries Single entry Impeller material (EN standard) 1. 4571 Type of installation Close- coupled Type of coupling Direct Max. permissible fluid temperature 110 °C

Design
Close-coupled, horizontal, single-stage annular casing pump, with ratings and main dimensions to EN 733, with replaceable casingwear rings and motor-mounted variable speed system.
Applications
Spray irrigation, irrigation, drainage and water supply systems, heating and air-conditioning systems, fire-fighting systems, swimming pools, handling of condensate, hot water, cooling water, fire-fighting water, oil, drinking water, cleaning agents, service water.

Overview of technical data

Casing partition

Radially split

Drive

IEC standardized motor

Drive frequency

50 Hz / 60 Hz

Type of drive

Electric motor

Drive voltage

Low voltage

Connection to power supply

220/ 400/690 V, 3~

No. of impeller entries

Single entry

Impeller material (EN standard)

1. 4571

Type of installation

Close- coupled

Type of coupling

Direct

Max. permissible fluid temperature

110 °C
Supplier's Site

Technical Specifications

  KSB AG
Product Category Liquid Handling Pumps
Product Number Etachrom BC PumpDrive
Product Name Close-coupled, Horizontal, Single-stage Annular Casing Pump
Pump Type Centrifugal Pump; Condensate Pump; Positive Displacement Pump; Sanitary Pump
Discharge Pressure 174.0 psi (122 m of Water)
Liquid Flow 8.806 to 1100.717 GPM (33.36 to 4169.38 L/min)
Media Temperature 230 F (110 C)
HP 60.31 HP
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA10S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Hand Pump PA H 2 Code PA 18 H 2 - 5201100142035 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details