KSB AG Datasheets for Chemical Pumps
Chemical pumps are designed for applications requiring greater reliability and durability than conventional pumps.
Chemical Pumps: Learn more
| Product Name | Notes |
|---|---|
| Design Horizontal / vertical, seal-less volute casing pump in backpull-out design with fully enclosed canned motor, low noise emission, with radial impeller, singlestage, single-entry, pump casing connecting dimensions to EN... | |
| Design Horizontal, radially split volute casing pump in back pull-out design to API 610, 10th edition, or ISO 13709 (heavy duty), with radial impeller, single-stage, single-entry, centreline pump feet; with... | |
| Design Horizontal, radially split volute casing pump in back pull-out design to EN 22 858 / ISO 2858 / ISO 5199, single-stage, single-entry, with radial impeller. Also available as variant... | |
| Design Horizontal, seal-less volute casing pump in back pull-out design with fully enclosed canned motor, low noise emission, with radial impeller, single-stage, single -entry, casing connecting dimensions to EN 22... | |
| Design Horizontal, seal-less, close-coupled, mag-drive volute casing pump to ISO 2858 / EN 22 858 / ISO 5199, single-stage, single-entry, with radial impeller. Design to ATEX. Applications Handling of aggressive,... | |
| Design Horizontal, seal-less, mag-drive volute casing pump in backpull-out design to ISO 2858 / EN 22 858 / ISO 5199, single-stage, single-entry, with radial impeller. Design to ATEX. Applications Handling... | |
| Design Single-stage volute casing pump, ratings to EN 733, for vertical installation in closed tanks under atmospheric pressure. Up toan immersion depth of 2000 mm. Applications Handling of neutral degreasing... | |
| Design System consisting of a variable-speed single-stage centrifugal pump with directly flanged motor and control unit. Applications Continuous volume flow control for handling aggressive organic and inorganic fluids in chemical... | |
| Applications: Aggressive, flammable, explosive, toxic, violatile or valuable liquids in the chemical and petrochemical industry, in environemental and industrial engineering Wherever low noise emission, smooth running and long service intervals... | |
| Horizontal, radially split, single-stage volute casing pump in back pull-out design to ISO 2858, with zero-leakage hydrodynamic shaft seal, with radial single-entry impeller. Applications: handling aggressive fluids in the chemical,... | |
| Radially split, vertical shaft submersible pump with double volute for wet-well and dry installation, single entry, one or two stages, with radial impeller, heatable model available. Applications: pumping chemically aggressive... |