KSB AG Maintenance-free Wet Rotor Pump Rio-Eco Z

Description
Design Maintenance-free wet rotor pump with integrated frequency inverter for continuously variable differential pressure control and IR interface for remote control. Applications Hot water heating systems, heat recovery systems and cooling circuits in air-conditioning systems. Overview of technical data Type of bearing Plain bearings Drive frequency 50 Hz Type of drive Electric motor Drive voltage Low voltage No. of impeller entries Single entry Type of installation In- line Type of coupling None Type of lubrication Oil / Product lubrication Pump set location Dry installed
Description
Design Maintenance-free wet rotor pump with integrated frequency inverter for continuously variable differential pressure control and IR interface for remote control. Applications Hot water heating systems, heat recovery systems and cooling circuits in air-conditioning systems. Overview of technical data Type of bearing Plain bearings Drive frequency 50 Hz Type of drive Electric motor Drive voltage Low voltage No. of impeller entries Single entry Type of installation In- line Type of coupling None Type of lubrication Oil / Product lubrication Pump set location Dry installed

Suppliers

Company
Product
Description
Supplier Links
Maintenance-free Wet Rotor Pump - Rio-Eco Z - KSB AG
Frankenthal, Germany
Maintenance-free Wet Rotor Pump
Rio-Eco Z
Maintenance-free Wet Rotor Pump Rio-Eco Z
Design Maintenance-free wet rotor pump with integrated frequency inverter for continuously variable differential pressure control and IR interface for remote control. Applications Hot water heating systems, heat recovery systems and cooling circuits in air-conditioning systems. Overview of technical data Type of bearing Plain bearings Drive frequency 50 Hz Type of drive Electric motor Drive voltage Low voltage No. of impeller entries Single entry Type of installation In- line Type of coupling None Type of lubrication Oil / Product lubrication Pump set location Dry installed

Design
Maintenance-free wet rotor pump with integrated frequency inverter for continuously variable differential pressure control and IR interface for remote control.
Applications
Hot water heating systems, heat recovery systems and cooling circuits in air-conditioning systems.

Overview of technical data

Type of bearing

Plain bearings

Drive frequency

50 Hz

Type of drive

Electric motor

Drive voltage

Low voltage

No. of impeller entries

Single entry

Type of installation

In- line

Type of coupling

None

Type of lubrication

Oil / Product lubrication

Pump set location

Dry installed
Supplier's Site

Technical Specifications

  KSB AG
Product Category Liquid Handling Pumps
Product Number Rio-Eco Z
Product Name Maintenance-free Wet Rotor Pump
Pump Type Centrifugal Pump; Condensate Pump; Positive Displacement Pump
Discharge Pressure 145.0 psi (102 m of Water)
Liquid Flow 475.510 GPM (1801.17 L/min)
Media Temperature 14 to 230 F (-10 to 110 C)
Unlock Full Specs
to access all available technical data

Similar Products

Air-Driven Liquid Pump - 8 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 1000.0 to 10000.0 psi (703 to 7031 m of Water)
Liquid Flow 1.162 to 10.375 GPM (4.40 to 39.30 L/min)
View Details
NHX Hot Water Circulation Centrifugal Pump -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Circulation Pump
Discharge Pressure 652.7 psi (459 m of Water)
Liquid Flow 3962.580 GPM (15009.77 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details