KSB AG Fully or Partly Submerged, Multistage, Close-coupled Centrifugal Pump IXO

Description
Design Fully or partly submerged, multistage, close-coupled centrifugal pump (min. immersion depth 0.1 m), low-level inlet, suction strainer with a max. mesh size of 2.5 mm. Applications Water supply, spray irrigation and irrigation systems, washing plants, rainwater harvesting systems, water extraction from wells, tanks and cisterns. Overview of technical data Type of bearing Ball bearings Borehole diameter (inch) 04; 05 Drive Electric motor Drive frequency 50 Hz Type of drive Electric motor Drive voltage Low voltage Connection to power supply 400 V, 3~; 230 V, 1~ Type of first impeller Radial Impeller material (EN standard) EDELSTAHL; 1.4301 Type of coupling None Type of lubrication Oil / Product lubrication Max. permissible fluid temperature 35 °C
Description
Design Fully or partly submerged, multistage, close-coupled centrifugal pump (min. immersion depth 0.1 m), low-level inlet, suction strainer with a max. mesh size of 2.5 mm. Applications Water supply, spray irrigation and irrigation systems, washing plants, rainwater harvesting systems, water extraction from wells, tanks and cisterns. Overview of technical data Type of bearing Ball bearings Borehole diameter (inch) 04; 05 Drive Electric motor Drive frequency 50 Hz Type of drive Electric motor Drive voltage Low voltage Connection to power supply 400 V, 3~; 230 V, 1~ Type of first impeller Radial Impeller material (EN standard) EDELSTAHL; 1.4301 Type of coupling None Type of lubrication Oil / Product lubrication Max. permissible fluid temperature 35 °C

Suppliers

Company
Product
Description
Supplier Links
Fully or Partly Submerged, Multistage, Close-coupled Centrifugal Pump - IXO - KSB AG
Frankenthal, Germany
Fully or Partly Submerged, Multistage, Close-coupled Centrifugal Pump
IXO
Fully or Partly Submerged, Multistage, Close-coupled Centrifugal Pump IXO
Design Fully or partly submerged, multistage, close-coupled centrifugal pump (min. immersion depth 0.1 m), low-level inlet, suction strainer with a max. mesh size of 2.5 mm. Applications Water supply, spray irrigation and irrigation systems, washing plants, rainwater harvesting systems, water extraction from wells, tanks and cisterns. Overview of technical data Type of bearing Ball bearings Borehole diameter (inch) 04; 05 Drive Electric motor Drive frequency 50 Hz Type of drive Electric motor Drive voltage Low voltage Connection to power supply 400 V, 3~; 230 V, 1~ Type of first impeller Radial Impeller material (EN standard) EDELSTAHL; 1.4301 Type of coupling None Type of lubrication Oil / Product lubrication Max. permissible fluid temperature 35 °C

Design
Fully or partly submerged, multistage, close-coupled centrifugal pump (min. immersion depth 0.1 m), low-level inlet, suction strainer with a max. mesh size of 2.5 mm.
Applications
Water supply, spray irrigation and irrigation systems, washing plants, rainwater harvesting systems, water extraction from wells, tanks and cisterns.

Overview of technical data

Type of bearing

Ball bearings

Borehole diameter (inch)

04; 05

Drive

Electric motor

Drive frequency

50 Hz

Type of drive

Electric motor

Drive voltage

Low voltage

Connection to power supply

400 V, 3~; 230 V, 1~

Type of first impeller

Radial

Impeller material (EN standard)

EDELSTAHL; 1.4301

Type of coupling

None

Type of lubrication

Oil / Product lubrication

Max. permissible fluid temperature

35 °C
Supplier's Site

Technical Specifications

  KSB AG
Product Category Liquid Handling Pumps
Product Number IXO
Product Name Fully or Partly Submerged, Multistage, Close-coupled Centrifugal Pump
Pump Type Centrifugal Pump; Positive Displacement Pump; Sanitary Pump; Submersible Pump
Liquid Flow 35.223 GPM (133.42 L/min)
Media Temperature 95 F (35 C)
HP 1.47 HP
Unlock Full Specs
to access all available technical data

Similar Products

Hand Pump KC1-H64PM|Master File - KC1-H64PM - Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details
Air-Driven Refrigerant Pump -  - Haskel International LLC
Haskel International LLC
Specs
Pump Type Positive Displacement Pump; Refrigerant Pump
Liquid Flow 11.221 to 11.969 GPM (42.50 to 45.34 L/min)
Discharge Size 0.375 to 0.500 inch (9.52 to 12.7 mm)
View Details
NMT Submersible Long Shaft Centrifugal Pump for the Chemical Industry -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump; Submersible Pump
Media Chemical Pump
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details