KSB AG Horizontal, Radially Split, Multistage Ring-section Pump HGC

Description
Design Horizontal, radially split, multistage ring-section pump with radial impellers, single- or double-entry. Applications Handling of feed water and condensate in power stations andindustrial facilities, generation of pressurized water for press-, bark peeling machines, descaling equipment, snow guns, etc. Overview of technical data Type of bearing Rolling element and plain bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor, turbine Drive voltage Low voltage, high voltage Type of first impeller Single entry / Double entry No. of impeller entries Single / Double entry Other impeller types Closed / Radial Type of installation Long- coupled Type of coupling Direct; Variable speed coupling;Gear;Geared variable speed coupling Type of lubrication ( forced) oil lubrication Max. permissible fluid temperature 200 °C
Description
Design Horizontal, radially split, multistage ring-section pump with radial impellers, single- or double-entry. Applications Handling of feed water and condensate in power stations andindustrial facilities, generation of pressurized water for press-, bark peeling machines, descaling equipment, snow guns, etc. Overview of technical data Type of bearing Rolling element and plain bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor, turbine Drive voltage Low voltage, high voltage Type of first impeller Single entry / Double entry No. of impeller entries Single / Double entry Other impeller types Closed / Radial Type of installation Long- coupled Type of coupling Direct; Variable speed coupling;Gear;Geared variable speed coupling Type of lubrication ( forced) oil lubrication Max. permissible fluid temperature 200 °C

Suppliers

Company
Product
Description
Supplier Links
Horizontal, Radially Split, Multistage Ring-section Pump - HGC - KSB AG
Frankenthal, Germany
Horizontal, Radially Split, Multistage Ring-section Pump
HGC
Horizontal, Radially Split, Multistage Ring-section Pump HGC
Design Horizontal, radially split, multistage ring-section pump with radial impellers, single- or double-entry. Applications Handling of feed water and condensate in power stations andindustrial facilities, generation of pressurized water for press-, bark peeling machines, descaling equipment, snow guns, etc. Overview of technical data Type of bearing Rolling element and plain bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor, turbine Drive voltage Low voltage, high voltage Type of first impeller Single entry / Double entry No. of impeller entries Single / Double entry Other impeller types Closed / Radial Type of installation Long- coupled Type of coupling Direct; Variable speed coupling;Gear;Geared variable speed coupling Type of lubrication ( forced) oil lubrication Max. permissible fluid temperature 200 °C

Design
Horizontal, radially split, multistage ring-section pump with radial impellers, single- or double-entry.
Applications
Handling of feed water and condensate in power stations andindustrial facilities, generation of pressurized water for press-, bark peeling machines, descaling equipment, snow guns, etc.

Overview of technical data

Type of bearing

Rolling element and plain bearings

Casing partition

Radially split

Drive frequency

50 Hz / 60 Hz

Type of drive

Electric motor, turbine

Drive voltage

Low voltage, high voltage

Type of first impeller

Single entry / Double entry

No. of impeller entries

Single / Double entry

Other impeller types

Closed / Radial

Type of installation

Long- coupled

Type of coupling

Direct; Variable speed coupling;Gear;Geared variable speed coupling

Type of lubrication

( forced) oil lubrication

Max. permissible fluid temperature

200 °C
Supplier's Site

Technical Specifications

  KSB AG
Product Category Liquid Handling Pumps
Product Number HGC
Product Name Horizontal, Radially Split, Multistage Ring-section Pump
Pump Type Centrifugal Pump; Condensate Pump; Positive Displacement Pump
Discharge Pressure 6091.6 psi (4283 m of Water)
Media Temperature 392 F (200 C)
HP 20.10 HP
Unlock Full Specs
to access all available technical data

Similar Products

Air-Driven Liquid Pump - 2 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 400.0 to 16000.0 psi (281 to 11249 m of Water)
Liquid Flow 2.429 to 210.936 GPM (9.20 to 799.00 L/min)
View Details
Air-Operated Chemical Metering Pump - VPA32S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
HZV Multistage Submerged Centrifugal Pumps -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
Liquid Flow 2201.433 GPM (8338.76 L/min)
View Details
Cadent™ 3 Syringe Pump - 100277 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details