KSB AG Fully Automatic Package Pressure Booster System Hya® Eco K

Description
Design Fully automatic package pressure booster system, with 2 to 3 vertical high-pressure pumps, fully electronic control to ensure the required supply pressure, standard version with volt-free changeover contact for general fault indication and live-zero monitoring of the connected sensors, configuration and functions to DIN 1988, Part 5. Automated with BoosterControl. Applications Residential buildings, hospitals, office buildings, hotels, department stores, industry, etc. Overview of technical data Type of bearing Plain bearings Drive frequency 50 Hz Type of drive Electric motor Drive voltage Low voltage Type of first impeller Closed Impeller material (EN standard) 1. 4301 Type of installation Skid- mounted Type of coupling Direct Type of lubrication Oil / Product lubrication Discharge casing material (EN standard) 1. 4301 Max. permissible fluid temperature 70 °C
Description
Design Fully automatic package pressure booster system, with 2 to 3 vertical high-pressure pumps, fully electronic control to ensure the required supply pressure, standard version with volt-free changeover contact for general fault indication and live-zero monitoring of the connected sensors, configuration and functions to DIN 1988, Part 5. Automated with BoosterControl. Applications Residential buildings, hospitals, office buildings, hotels, department stores, industry, etc. Overview of technical data Type of bearing Plain bearings Drive frequency 50 Hz Type of drive Electric motor Drive voltage Low voltage Type of first impeller Closed Impeller material (EN standard) 1. 4301 Type of installation Skid- mounted Type of coupling Direct Type of lubrication Oil / Product lubrication Discharge casing material (EN standard) 1. 4301 Max. permissible fluid temperature 70 °C

Suppliers

Company
Product
Description
Supplier Links
Fully Automatic Package Pressure Booster System - Hya® Eco K - KSB AG
Frankenthal, Germany
Fully Automatic Package Pressure Booster System
Hya® Eco K
Fully Automatic Package Pressure Booster System Hya® Eco K
Design Fully automatic package pressure booster system, with 2 to 3 vertical high-pressure pumps, fully electronic control to ensure the required supply pressure, standard version with volt-free changeover contact for general fault indication and live-zero monitoring of the connected sensors, configuration and functions to DIN 1988, Part 5. Automated with BoosterControl. Applications Residential buildings, hospitals, office buildings, hotels, department stores, industry, etc. Overview of technical data Type of bearing Plain bearings Drive frequency 50 Hz Type of drive Electric motor Drive voltage Low voltage Type of first impeller Closed Impeller material (EN standard) 1. 4301 Type of installation Skid- mounted Type of coupling Direct Type of lubrication Oil / Product lubrication Discharge casing material (EN standard) 1. 4301 Max. permissible fluid temperature 70 °C

Design
Fully automatic package pressure booster system, with 2 to 3 vertical high-pressure pumps, fully electronic control to ensure the required supply pressure, standard version with volt-free changeover contact for general fault indication and live-zero monitoring of the connected sensors, configuration and functions to DIN 1988, Part 5. Automated with BoosterControl.
Applications
Residential buildings, hospitals, office buildings, hotels, department stores, industry, etc.

Overview of technical data

Type of bearing

Plain bearings

Drive frequency

50 Hz

Type of drive

Electric motor

Drive voltage

Low voltage

Type of first impeller

Closed

Impeller material (EN standard)

1. 4301

Type of installation

Skid- mounted

Type of coupling

Direct

Type of lubrication

Oil / Product lubrication

Discharge casing material (EN standard)

1. 4301

Max. permissible fluid temperature

70 °C
Supplier's Site

Technical Specifications

  KSB AG
Product Category Liquid Handling Pumps
Product Number Hya® Eco K
Product Name Fully Automatic Package Pressure Booster System
Pump Type Centrifugal Pump; Positive Displacement Pump; Sanitary Pump
Discharge Pressure 145.0 psi (102 m of Water)
Liquid Flow 308.201 GPM (1167.43 L/min)
Media Temperature 158 F (70 C)
HP 10.05 HP
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA10P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Hand Pump PA H 2 Code PA 38 H 2 - 5201100142037 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details