Design
Vertical tubular casing pump with open or closed mixed flow impeller
Applications
Handling of seawater in desalination plants.
Overview of technical data
|
Type of bearing | Plain bearings |
|
Casing partition | Radially split |
|
Drive frequency | 50 Hz / 60 Hz |
|
Type of drive | Electric motor |
|
Drive voltage | Low voltage, high voltage |
|
Type of installation | Long- coupled |
|
Type of coupling | Direct |
|
Type of lubrication | Oil / Pressurized oil lubrication |
|
Max. permissible fluid temperature | 45 °C |
| KSB AG | |
|---|---|
| Product Category | Liquid Handling Pumps |
| Product Number | SEZT |
| Product Name | Vertical Tubular Casing Pump |
| Pump Type | Centrifugal Pump; Positive Displacement Pump; Submersible Pump; Sump Pump |
| Discharge Pressure | 232.1 psi (163 m of Water) |
| Liquid Flow | 5.283 to 88.057 GPM (20.01 to 333.55 L/min) |
| Media Temperature | 113 F (45 C) |
| HP | 10.05 HP |