KSB AG Horizontal, Seal-less Volute Casing Pump Secochem Ex

Description
Design Horizontal, seal-less volute casing pump in back pull-out design with fully enclosed canned motor, low noise emission, with radial impeller, single-stage, single -entry, casing connecting dimensions to EN 22 858 / ISO 2858. Design to ATEX. Applications Handling of aggressive, flammable, explosive, toxic, volatile or valuable liquids in the chemical and petrochemical industry, in environmental engineering and the general industry. Overview of technical data Type of bearing Plain bearings Casing partition Radially split Drive IEC standardized motor Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage Connection to power supply 220/ 400/690 V, 3~ Explosion protection II 2 G EEX DE IIC T4; II 2 G EEX DE IIC T5;II 2 G EEX DE IIC T3;II 2 G EEX DE IIC T6 No. of impeller entries Single entry Heatable Yes Impeller material (EN standard) 1. 4408;JL 1040;NORIDUR 1.4593 Type of installation Long- coupled Type of coupling None; Direct Type of lubrication Oil / Product lubrication Max. permissible fluid temperature 350 °C
Description
Design Horizontal, seal-less volute casing pump in back pull-out design with fully enclosed canned motor, low noise emission, with radial impeller, single-stage, single -entry, casing connecting dimensions to EN 22 858 / ISO 2858. Design to ATEX. Applications Handling of aggressive, flammable, explosive, toxic, volatile or valuable liquids in the chemical and petrochemical industry, in environmental engineering and the general industry. Overview of technical data Type of bearing Plain bearings Casing partition Radially split Drive IEC standardized motor Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage Connection to power supply 220/ 400/690 V, 3~ Explosion protection II 2 G EEX DE IIC T4; II 2 G EEX DE IIC T5;II 2 G EEX DE IIC T3;II 2 G EEX DE IIC T6 No. of impeller entries Single entry Heatable Yes Impeller material (EN standard) 1. 4408;JL 1040;NORIDUR 1.4593 Type of installation Long- coupled Type of coupling None; Direct Type of lubrication Oil / Product lubrication Max. permissible fluid temperature 350 °C

Suppliers

Company
Product
Description
Supplier Links
Horizontal, Seal-less Volute Casing Pump - Secochem Ex - KSB AG
Frankenthal, Germany
Horizontal, Seal-less Volute Casing Pump
Secochem Ex
Horizontal, Seal-less Volute Casing Pump Secochem Ex
Design Horizontal, seal-less volute casing pump in back pull-out design with fully enclosed canned motor, low noise emission, with radial impeller, single-stage, single -entry, casing connecting dimensions to EN 22 858 / ISO 2858. Design to ATEX. Applications Handling of aggressive, flammable, explosive, toxic, volatile or valuable liquids in the chemical and petrochemical industry, in environmental engineering and the general industry. Overview of technical data Type of bearing Plain bearings Casing partition Radially split Drive IEC standardized motor Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage Connection to power supply 220/ 400/690 V, 3~ Explosion protection II 2 G EEX DE IIC T4; II 2 G EEX DE IIC T5;II 2 G EEX DE IIC T3;II 2 G EEX DE IIC T6 No. of impeller entries Single entry Heatable Yes Impeller material (EN standard) 1. 4408;JL 1040;NORIDUR 1.4593 Type of installation Long- coupled Type of coupling None; Direct Type of lubrication Oil / Product lubrication Max. permissible fluid temperature 350 °C

Design
Horizontal, seal-less volute casing pump in back pull-out design with fully enclosed canned motor, low noise emission, with radial impeller, single-stage, single -entry, casing connecting dimensions to EN 22 858 / ISO 2858. Design to ATEX.
Applications
Handling of aggressive, flammable, explosive, toxic, volatile or valuable liquids in the chemical and petrochemical industry, in environmental engineering and the general industry.

Overview of technical data

Type of bearing

Plain bearings

Casing partition

Radially split

Drive

IEC standardized motor

Drive frequency

50 Hz / 60 Hz

Type of drive

Electric motor

Drive voltage

Low voltage

Connection to power supply

220/ 400/690 V, 3~

Explosion protection

II 2 G EEX DE IIC T4; II 2 G EEX DE IIC T5;II 2 G EEX DE IIC T3;II 2 G EEX DE IIC T6

No. of impeller entries

Single entry

Heatable

Yes

Impeller material (EN standard)

1. 4408;JL 1040;NORIDUR 1.4593

Type of installation

Long- coupled

Type of coupling

None; Direct

Type of lubrication

Oil / Product lubrication

Max. permissible fluid temperature

350 °C
Supplier's Site

Technical Specifications

  KSB AG
Product Category Liquid Handling Pumps
Product Number Secochem Ex
Product Name Horizontal, Seal-less Volute Casing Pump
Pump Type Centrifugal Pump; Positive Displacement Pump
Discharge Pressure 362.6 psi (255 m of Water)
Liquid Flow 4.403 to 1320.860 GPM (16.68 to 5003.26 L/min)
Media Temperature 662 F (350 C)
HP 93.82 HP
Unlock Full Specs
to access all available technical data

Similar Products

Hand Pump KC1-H64PM|Master File - KC1-H64PM - Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details
Air-Driven Liquid Pump - 2 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 400.0 to 16000.0 psi (281 to 11249 m of Water)
Liquid Flow 2.429 to 210.936 GPM (9.20 to 799.00 L/min)
View Details
NCT Submersible Long Shaft Centrifugal Pump for the Chemical Industry -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 3082.007 GPM (11674.27 L/min)
Media Chemical Pump
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details