KSB AG Datasheets for Control Valves
Control valves or proportional valves are power-operated devices used to modify fluid flow or pressure rate in a process system.
Control Valves: Learn more
| Product Name | Notes |
|---|---|
| Design Control valve based on standard type series BOA-C, BOA-CS, BOA-C EKB, BOA-Control IMS, single-piece pressure-retaining body with soft seat. Leakage rate selectable from 0.05% to drop-tight at KVS valuesbetween... | |
| Design Service-friendly control valve with linear or equal-percentage control characteristic at KVS values of 2.5 to 340 m3/h and closing pressures of up to 25 bar; all internal parts are... | |
| Design Start and stop control valve with pressure seal bonnet, billet forged body, seats made of wear and corrosion resistant stellite, rigid throttling plug / stem connection for high differential... |