KSB AG Datasheets for Globe Valves
Globe valves are linear motion valves with rounded bodies, from which their name is derived. They are widely used in industry to regulate fluid flow in both on/off and throttling service.
Globe Valves: Learn more
| Product Name | Notes |
|---|---|
| Design Balancing valve with electronic sensor for flow and fluid temperature measurement with BOATRONIC M-2 measuring computer for hydraulic balancing with short-term measurement, with BOATRONIC M-420 for analog signal transfer,... | |
| Design Cast globe valve to BS 1873 with bolted bonnet. Outside screw and yoke. Rotating, rising stem. Seating surfaces 13% Cr steel/stellite hard-faced. With graphite gasket and gland packing. Pressure/temperature... | |
| Design Cast Y-pattern globe valve to ASME B16.34 with pressure seal bonnet. Outside screw and yoke. Rising stem and non-rising handwheel. Stellite hardfaced seating surfaces, incl. back seat. With graphite... | |
| Design Die-forged globe valve as per API 602 (800/1500)/ASME B16.34 (2500). Bolted bonnet (800) or welded bonnet (1500/2500). Outside screw and yoke. Integral stellite hard-faced body seat, disc seating face... | |
| Design Flanged bellows-type globe valve in stainless steel, in conventional or Y-valve design, with replaceable shut-off or throttling valve plug. Applications Process engineering, industry, building services, food and beverages industry,... | |
| Design Flanged end bellows-type globe valve with shut-off or throttling valve plug, standard position indicator with colour coding for identification of valve design, replaceable valve plug; bellows protected when valve... | |
| Design Flanged end globe valve in horizontal seat design with standard face-to-face length, EPDM coated compact valve plug, soft mainand back seat; maintenance-free, asbestos-free, full insulation possible. Applications Hot water... | |
| Design Flanged end globe valve with compact face-to-face length for drinking water supply systems; electrostatic plastic coating inside andoutside, slanted seat, bonnetless, EPDM coated throttling valve plug, position indicator, locking... | |
| Design Flanged end globe valve with short face-to-face length to EN 558/14, slanted seat, bonnetless, EPDM coated throttling valve plug, soft main and back seat, position indicator, locking device, travel... | |
| Design Flanged globe valve with gland packing, in stainless steel,conventional or Y-valve design, rotating stem, with shut-off or throttling valve plug. Applications Process engineering, industry, building services, food and beverages... | |
| Design Flanged or weld end bellows-type globe valve with replaceable shut-off or throttling valve plug, 2-piece stem; seats made of wear andcorrosion resistant Cr steel or CrNi steel. Applications In... | |
| Design Flanged or weld end bellows-type globe valve with shut-off or throttling valve plug, 2-piece stem; seats made of wear and corrosion resistant Cr steel or CrNi steel. Applications In... | |
| Design Flanged or weld end bellows-type globe valve with shut-off or throttling valve plug; seats made of wear and corrosion resistant Cr steel or CrNi steel. Applications In industrial plants,... | |
| Design Flanged or weld end bellows-type globe valve, Y-valve, withreplaceable throttling valve plug (up to DN 100) or shut-off plug (DN 125 and above), single-piece non-rotating stem; with position indicator,... | |
| Design Flanged or weld end globe valve with gland packing, shut-off or throttling valve plug, non-rotating stem, integrated position indicator; seats made of wear and corrosion resistant 17 % Cr... | |
| Design Flanged or weld end globe valve with gland packing, shut-off or throttling valve plug, non-rotating stem, integrated position indicator; seats made of wear and corrosion resistant Cr steel or... | |
| Design Flanged or weld end globe valve with gland packing, shut-off or throttling valve plug, rotating stem; seats made of wear and corrosion resistant 17 % Cr steel or stellite. | |
| Design Flanged or weld end globe valve with gland packing, shut-off or throttling valve plug, rotating stem; seats made of wear and corrosion resistant Cr steel or CrNi steel. Applications... | |
| Design Flanged or weld end globe valve with gland packing, throttling valve plug, non-rotating stem, integrated position indicator, back seat, stellited seats. Applications In industrial plants, power stations, process engineering... | |
| Design Globe valve designed to API 602. Forged steel A105 trim 8 (stellite/13%Cr). Pressure/temperature rating to ASME B16.34. Threaded ends (NPT) to ASME B1.20.1. Socket weld ends (SW) to ASME... | |
| Design Wafer-type globe valve in super compact DN face-to-face length, slanted seat, bonnetless, with flange alignment holes for centering, dead-end service and downstream dismantling, insulating cap with anti-condensation feature as... | |
| Design Weld end globe valve with gland packing, throttling valve plug, non-rotating stem, bayonet-type body / yoke connection, integrated position indicator, stellited seats. Applications In industrial plants, power stations, process... | |
| Globe valve designed to API 602. Forged steel A105 trim 8 (stellite/13%Cr). Pressure/temperature rating to ASME B16.34. Threaded ends (NPT) to ASME B1.20.1. Socket weld ends (SW) to ASME B... | |
| Weld end bellows-type globe valve designed to meet safety-related requirements, straight-way pattern, made of steel or stainlesssteel; integrity maintained after limit switch failure. Applications Reactor cooling, moderator, safety feed, feed... | |
| Weld end bellows-type globe valve designed to meet safety-related requirements, straight-way pattern, made of steel or stainlesssteel; operability maintained after limit switch failure. Applications Reactor cooling, moderator, safety feed, feed... | |
| Weld end bellows-type globe valve designed to meet safety-related requirements, Y-valve, made of cast stainless steel; integritymaintained after limit switch failure. Applications Residual heat removal systems in nuclear applications. Overview... | |
| Weld end globe valve with gland packing or bellows, straight-way pattern, made of steel or stainless steel. Applications Reactor cooling, moderator, safety feed, feed water, live steam and cleaning systems. | |
| Weld end globe valve with gland packing or bellows, with back seat, straight-way pattern, made of steel, stainless steel or nickel. Applications Reactor cooling, moderator, safety feed, feed water, live... |