KSB AG Horizontal, Radially Split, Product-lubricated, Multistage Ring-section Pump HGM

Description
Design Horizontal, radially split, product-lubricated, multistage ring-section pump with radial impellers, axial and radial single-entry inlet. Applications Handling of feed water in power stations, boiler feed water and condensate in industrial facilities. Overview of technical data Type of bearing Plain bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor, turbine Drive voltage Low voltage, high voltage Type of first impeller Closed / Radial No. of impeller entries Single entry Other impeller types Closed / Radial Type of installation Long- coupled Type of coupling Direct Type of lubrication Oil / Product lubrication Max. permissible fluid temperature 160 °C
Description
Design Horizontal, radially split, product-lubricated, multistage ring-section pump with radial impellers, axial and radial single-entry inlet. Applications Handling of feed water in power stations, boiler feed water and condensate in industrial facilities. Overview of technical data Type of bearing Plain bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor, turbine Drive voltage Low voltage, high voltage Type of first impeller Closed / Radial No. of impeller entries Single entry Other impeller types Closed / Radial Type of installation Long- coupled Type of coupling Direct Type of lubrication Oil / Product lubrication Max. permissible fluid temperature 160 °C

Suppliers

Company
Product
Description
Supplier Links
Horizontal, Radially Split, Product-lubricated, Multistage Ring-section Pump - HGM - KSB AG
Frankenthal, Germany
Horizontal, Radially Split, Product-lubricated, Multistage Ring-section Pump
HGM
Horizontal, Radially Split, Product-lubricated, Multistage Ring-section Pump HGM
Design Horizontal, radially split, product-lubricated, multistage ring-section pump with radial impellers, axial and radial single-entry inlet. Applications Handling of feed water in power stations, boiler feed water and condensate in industrial facilities. Overview of technical data Type of bearing Plain bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor, turbine Drive voltage Low voltage, high voltage Type of first impeller Closed / Radial No. of impeller entries Single entry Other impeller types Closed / Radial Type of installation Long- coupled Type of coupling Direct Type of lubrication Oil / Product lubrication Max. permissible fluid temperature 160 °C

Design
Horizontal, radially split, product-lubricated, multistage ring-section pump with radial impellers, axial and radial single-entry inlet.
Applications
Handling of feed water in power stations, boiler feed water and condensate in industrial facilities.

Overview of technical data

Type of bearing

Plain bearings

Casing partition

Radially split

Drive frequency

50 Hz / 60 Hz

Type of drive

Electric motor, turbine

Drive voltage

Low voltage, high voltage

Type of first impeller

Closed / Radial

No. of impeller entries

Single entry

Other impeller types

Closed / Radial

Type of installation

Long- coupled

Type of coupling

Direct

Type of lubrication

Oil / Product lubrication

Max. permissible fluid temperature

160 °C
Supplier's Site

Technical Specifications

  KSB AG
Product Category Liquid Handling Pumps
Product Number HGM
Product Name Horizontal, Radially Split, Product-lubricated, Multistage Ring-section Pump
Pump Type Centrifugal Pump; Condensate Pump; Positive Displacement Pump
Discharge Pressure 2030.5 psi (1428 m of Water)
Liquid Flow 35.223 to 1206.385 GPM (133.42 to 4569.64 L/min)
Media Temperature 320 F (160 C)
HP 1.61 HP
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
High Vacuum Boosters and Systems - HV Series GMb 15.10 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 20.00 HP
View Details
Compact Electric Pump EHW 1650 RC Code EHW 1650 RC - 5201100551001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details