KSB AG Close-coupled, Single-stage Volute Casing Pump Etabloc

Description
Design Close-coupled, single-stage volute casing pump, ratings to EN 733, with replaceable shaft sleeve and casing wear rings. Design to ATEX. Applications Spray irrigation, irrigation, drainage and water supply systems, heating and air-conditioning systems, condensate transport, swimming pools, handling of hot water, cooling water, fire-fighting water, seawater, oil, brine, drinking water, cleaning agents, brackish water, service water, etc. Overview of technical data Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage No. of impeller entries Single entry Impeller material (EN standard) JL 1040; CC480K-GS;1.4408 Type of installation Close- coupled Type of coupling Direct Max. permissible fluid temperature 140 °C
Description
Design Close-coupled, single-stage volute casing pump, ratings to EN 733, with replaceable shaft sleeve and casing wear rings. Design to ATEX. Applications Spray irrigation, irrigation, drainage and water supply systems, heating and air-conditioning systems, condensate transport, swimming pools, handling of hot water, cooling water, fire-fighting water, seawater, oil, brine, drinking water, cleaning agents, brackish water, service water, etc. Overview of technical data Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage No. of impeller entries Single entry Impeller material (EN standard) JL 1040; CC480K-GS;1.4408 Type of installation Close- coupled Type of coupling Direct Max. permissible fluid temperature 140 °C

Suppliers

Company
Product
Description
Supplier Links
Close-coupled, Single-stage Volute Casing Pump - Etabloc - KSB AG
Frankenthal, Germany
Close-coupled, Single-stage Volute Casing Pump
Etabloc
Close-coupled, Single-stage Volute Casing Pump Etabloc
Design Close-coupled, single-stage volute casing pump, ratings to EN 733, with replaceable shaft sleeve and casing wear rings. Design to ATEX. Applications Spray irrigation, irrigation, drainage and water supply systems, heating and air-conditioning systems, condensate transport, swimming pools, handling of hot water, cooling water, fire-fighting water, seawater, oil, brine, drinking water, cleaning agents, brackish water, service water, etc. Overview of technical data Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage No. of impeller entries Single entry Impeller material (EN standard) JL 1040; CC480K-GS;1.4408 Type of installation Close- coupled Type of coupling Direct Max. permissible fluid temperature 140 °C

Design
Close-coupled, single-stage volute casing pump, ratings to EN 733, with replaceable shaft sleeve and casing wear rings. Design to ATEX.
Applications
Spray irrigation, irrigation, drainage and water supply systems, heating and air-conditioning systems, condensate transport, swimming pools, handling of hot water, cooling water, fire-fighting water, seawater, oil, brine, drinking water, cleaning agents, brackish water, service water, etc.

Overview of technical data

Casing partition

Radially split

Drive frequency

50 Hz / 60 Hz

Type of drive

Electric motor

Drive voltage

Low voltage

No. of impeller entries

Single entry

Impeller material (EN standard)

JL 1040; CC480K-GS;1.4408

Type of installation

Close- coupled

Type of coupling

Direct

Max. permissible fluid temperature

140 °C
Supplier's Site

Technical Specifications

  KSB AG
Product Category Liquid Handling Pumps
Product Number Etabloc
Product Name Close-coupled, Single-stage Volute Casing Pump
Pump Type Centrifugal Pump; Condensate Pump; Positive Displacement Pump; Sanitary Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 4.403 to 3152.453 GPM (16.68 to 11941.11 L/min)
Media Temperature 284 F (140 C)
HP 60.31 HP
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
High Vacuum Boosters and Systems - HV Series GMa 10.1 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 1.50 HP
View Details
Hydraulic Pump - 203602737 - Radwell International
Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump
View Details
Hydrostatic Test Pump, Electric Style With Gauge - 938-27819-8 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 300.0 psi (211 m of Water)
Liquid Flow 3.000 GPM (11.36 L/min)
View Details