KSB AG Multistage, Self-priming Centrifugal Pump Multi Eco

Description
Design Multistage, self-priming centrifugal pump in close-coupled design. Applications Single- or two-family houses, agricultural facilities, spray irrigation and irrigation systems, washing plants, water supply and rainwater harvesting systems. Overview of technical data Type of bearing Ball bearings Diffuser material (EN standard) POLYPROPYLEN; PP Drive Electric motor Drive frequency 50 Hz Type of drive Electric motor Drive voltage Low voltage Connection to power supply 380/ 415 V 3~; 220/240 V 1~ Impeller material (EN standard) NORYL Type of coupling None Type of lubrication Oil / Product lubrication Max. permissible fluid temperature 50 °C
Description
Design Multistage, self-priming centrifugal pump in close-coupled design. Applications Single- or two-family houses, agricultural facilities, spray irrigation and irrigation systems, washing plants, water supply and rainwater harvesting systems. Overview of technical data Type of bearing Ball bearings Diffuser material (EN standard) POLYPROPYLEN; PP Drive Electric motor Drive frequency 50 Hz Type of drive Electric motor Drive voltage Low voltage Connection to power supply 380/ 415 V 3~; 220/240 V 1~ Impeller material (EN standard) NORYL Type of coupling None Type of lubrication Oil / Product lubrication Max. permissible fluid temperature 50 °C

Suppliers

Company
Product
Description
Supplier Links
Multistage, Self-priming Centrifugal Pump - Multi Eco - KSB AG
Frankenthal, Germany
Multistage, Self-priming Centrifugal Pump
Multi Eco
Multistage, Self-priming Centrifugal Pump Multi Eco
Design Multistage, self-priming centrifugal pump in close-coupled design. Applications Single- or two-family houses, agricultural facilities, spray irrigation and irrigation systems, washing plants, water supply and rainwater harvesting systems. Overview of technical data Type of bearing Ball bearings Diffuser material (EN standard) POLYPROPYLEN; PP Drive Electric motor Drive frequency 50 Hz Type of drive Electric motor Drive voltage Low voltage Connection to power supply 380/ 415 V 3~; 220/240 V 1~ Impeller material (EN standard) NORYL Type of coupling None Type of lubrication Oil / Product lubrication Max. permissible fluid temperature 50 °C

Design
Multistage, self-priming centrifugal pump in close-coupled design.
Applications
Single- or two-family houses, agricultural facilities, spray irrigation and irrigation systems, washing plants, water supply and rainwater harvesting systems.

Overview of technical data

Type of bearing

Ball bearings

Diffuser material (EN standard)

POLYPROPYLEN; PP

Drive

Electric motor

Drive frequency

50 Hz

Type of drive

Electric motor

Drive voltage

Low voltage

Connection to power supply

380/ 415 V 3~; 220/240 V 1~

Impeller material (EN standard)

NORYL

Type of coupling

None

Type of lubrication

Oil / Product lubrication

Max. permissible fluid temperature

50 °C
Supplier's Site

Technical Specifications

  KSB AG
Product Category Liquid Handling Pumps
Product Number Multi Eco
Product Name Multistage, Self-priming Centrifugal Pump
Pump Type Centrifugal Pump; Positive Displacement Pump; Self-Priming Pump; Sanitary Pump
Discharge Pressure 145.0 psi (102 m of Water)
Liquid Flow 35.223 GPM (133.42 L/min)
Media Temperature 122 F (50 C)
HP 1.74 HP
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 10 x 6 (MEGAGRINDER) - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 250.000 to 1500.000 GPM (946.97 to 5681.82 L/min)
HP 20.00 to 100.00 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Multistage Centrifugal Pumps Type HZSM/HZSMA -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
Liquid Flow 1000.000 GPM (3787.88 L/min)
HP 201.03 HP
View Details