KSB AG Horizontal, Radially Split Volute Casing Pump KWP / KWP-Bloc

Description
Design Horizontal, radially split volute casing pump in closecoupled design, single-stage, single-entry, available with various impeller types: non-clogging impeller, open multi-vane impeller, free-flow impeller. Design to ATEX. Applications Handling of pre-treated sewage, waste water, all types of slurries without stringy substances and pulps up to 5 % bone dry with a maximum density of 1.1 kg/dm3. Overview of technical data Type of bearing Rolling element bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage No. of impeller entries Single entry Impeller material (EN standard) ERN; NORIDUR 1.4593 Type of installation Close- coupled Type of coupling Direct Type of lubrication Pressurized oil lubrication Max. permissible fluid temperature 100 °C
Description
Design Horizontal, radially split volute casing pump in closecoupled design, single-stage, single-entry, available with various impeller types: non-clogging impeller, open multi-vane impeller, free-flow impeller. Design to ATEX. Applications Handling of pre-treated sewage, waste water, all types of slurries without stringy substances and pulps up to 5 % bone dry with a maximum density of 1.1 kg/dm3. Overview of technical data Type of bearing Rolling element bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage No. of impeller entries Single entry Impeller material (EN standard) ERN; NORIDUR 1.4593 Type of installation Close- coupled Type of coupling Direct Type of lubrication Pressurized oil lubrication Max. permissible fluid temperature 100 °C

Suppliers

Company
Product
Description
Supplier Links
Horizontal, Radially Split Volute Casing Pump - KWP / KWP-Bloc - KSB AG
Frankenthal, Germany
Horizontal, Radially Split Volute Casing Pump
KWP / KWP-Bloc
Horizontal, Radially Split Volute Casing Pump KWP / KWP-Bloc
Design Horizontal, radially split volute casing pump in closecoupled design, single-stage, single-entry, available with various impeller types: non-clogging impeller, open multi-vane impeller, free-flow impeller. Design to ATEX. Applications Handling of pre-treated sewage, waste water, all types of slurries without stringy substances and pulps up to 5 % bone dry with a maximum density of 1.1 kg/dm3. Overview of technical data Type of bearing Rolling element bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage No. of impeller entries Single entry Impeller material (EN standard) ERN; NORIDUR 1.4593 Type of installation Close- coupled Type of coupling Direct Type of lubrication Pressurized oil lubrication Max. permissible fluid temperature 100 °C

Design
Horizontal, radially split volute casing pump in closecoupled design, single-stage, single-entry, available with various impeller types: non-clogging impeller, open multi-vane impeller, free-flow impeller. Design to ATEX.
Applications
Handling of pre-treated sewage, waste water, all types of slurries without stringy substances and pulps up to 5 % bone dry with a maximum density of 1.1 kg/dm3.

Overview of technical data

Type of bearing

Rolling element bearings

Casing partition

Radially split

Drive frequency

50 Hz / 60 Hz

Type of drive

Electric motor

Drive voltage

Low voltage

No. of impeller entries

Single entry

Impeller material (EN standard)

ERN; NORIDUR 1.4593

Type of installation

Close- coupled

Type of coupling

Direct

Type of lubrication

Pressurized oil lubrication

Max. permissible fluid temperature

100 °C
Supplier's Site

Technical Specifications

  KSB AG
Product Category Liquid Handling Pumps
Product Number KWP / KWP-Bloc
Product Name Horizontal, Radially Split Volute Casing Pump
Pump Type Centrifugal Pump; Positive Displacement Pump; Wastewater Treatment Pump
Discharge Pressure 145.0 psi (102 m of Water)
Liquid Flow 17.611 to 1452.946 GPM (66.71 to 5503.58 L/min)
Media Temperature 212 F (100 C)
HP 29.48 HP
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA7P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Hand Pump KC1-H47E-HP - KC1-H47E-HP - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details