KSB AG Maintenance-free, Glandless Wet Rotor Pump Rio

Description
Design Maintenance-free, glandless wet rotor pump, flanged or screw-ended, with three speed levels; in twin pump design (Rio Z) for standby operation with integrated swing check valve or, on option, peak load operation (parallel operation). Applications Hot water heating systems, heat recovery systems and cooling circuits in air-conditioning systems. Overview of technical data Type of bearing Plain bearings Drive Electric motor Drive frequency 50 Hz Type of drive Electric motor Drive voltage Low voltage Connection to power supply 400 V, 3~; 230 V, 1~ Impeller material (EN standard) POLYPROPYLEN; PP Type of installation In- line Type of coupling None Type of lubrication Oil / Product lubrication Max. permissible fluid temperature 130 °C
Description
Design Maintenance-free, glandless wet rotor pump, flanged or screw-ended, with three speed levels; in twin pump design (Rio Z) for standby operation with integrated swing check valve or, on option, peak load operation (parallel operation). Applications Hot water heating systems, heat recovery systems and cooling circuits in air-conditioning systems. Overview of technical data Type of bearing Plain bearings Drive Electric motor Drive frequency 50 Hz Type of drive Electric motor Drive voltage Low voltage Connection to power supply 400 V, 3~; 230 V, 1~ Impeller material (EN standard) POLYPROPYLEN; PP Type of installation In- line Type of coupling None Type of lubrication Oil / Product lubrication Max. permissible fluid temperature 130 °C

Suppliers

Company
Product
Description
Supplier Links
Maintenance-free, Glandless Wet Rotor Pump - Rio - KSB AG
Frankenthal, Germany
Maintenance-free, Glandless Wet Rotor Pump
Rio
Maintenance-free, Glandless Wet Rotor Pump Rio
Design Maintenance-free, glandless wet rotor pump, flanged or screw-ended, with three speed levels; in twin pump design (Rio Z) for standby operation with integrated swing check valve or, on option, peak load operation (parallel operation). Applications Hot water heating systems, heat recovery systems and cooling circuits in air-conditioning systems. Overview of technical data Type of bearing Plain bearings Drive Electric motor Drive frequency 50 Hz Type of drive Electric motor Drive voltage Low voltage Connection to power supply 400 V, 3~; 230 V, 1~ Impeller material (EN standard) POLYPROPYLEN; PP Type of installation In- line Type of coupling None Type of lubrication Oil / Product lubrication Max. permissible fluid temperature 130 °C

Design
Maintenance-free, glandless wet rotor pump, flanged or screw-ended, with three speed levels; in twin pump design (Rio Z) for standby operation with integrated swing check valve or, on option, peak load operation (parallel operation).
Applications
Hot water heating systems, heat recovery systems and cooling circuits in air-conditioning systems.

Overview of technical data

Type of bearing

Plain bearings

Drive

Electric motor

Drive frequency

50 Hz

Type of drive

Electric motor

Drive voltage

Low voltage

Connection to power supply

400 V, 3~; 230 V, 1~

Impeller material (EN standard)

POLYPROPYLEN; PP

Type of installation

In- line

Type of coupling

None

Type of lubrication

Oil / Product lubrication

Max. permissible fluid temperature

130 °C
Supplier's Site

Technical Specifications

  KSB AG
Product Category Liquid Handling Pumps
Product Number Rio
Product Name Maintenance-free, Glandless Wet Rotor Pump
Pump Type Centrifugal Pump; Condensate Pump; Positive Displacement Pump
Discharge Pressure 145.0 psi (102 m of Water)
Liquid Flow 528.344 GPM (2001.30 L/min)
Media Temperature 266 F (130 C)
Unlock Full Specs
to access all available technical data

Similar Products

Air-Driven Liquid Pump - 2 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 400.0 to 16000.0 psi (281 to 11249 m of Water)
Liquid Flow 2.429 to 210.936 GPM (9.20 to 799.00 L/min)
View Details
Air-Operated Chemical Metering Pump - VPA32P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
Sealless Magnetic Driven Centrifugal Pumps Type KMB/KMV -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 308.201 GPM (1167.43 L/min)
View Details
Cadent™ 6 Syringe Pump - 102671 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details