KSB AG Vertical Tubular Casing Pump SEZ

Description
Design Vertical tubular casing pump with open mixed flow impeler. Pump inlet with bellmouth or suction elbow, pull-out design available, discharge nozzle arranged above or below floor, flanges to DIN or ANSI standards available. Applications Handling of raw, pure, service and cooling water in industry, water supply systems, in power stations and seawater desalination plants. Overview of technical data Type of bearing Rolling element and plain bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage, high voltage No. of impeller entries Single entry Type of installation Long- coupled Type of coupling Gear; Direct Type of lubrication Oil / Pressurized oil lubrication Max. permissible fluid temperature 40 °C
Description
Design Vertical tubular casing pump with open mixed flow impeler. Pump inlet with bellmouth or suction elbow, pull-out design available, discharge nozzle arranged above or below floor, flanges to DIN or ANSI standards available. Applications Handling of raw, pure, service and cooling water in industry, water supply systems, in power stations and seawater desalination plants. Overview of technical data Type of bearing Rolling element and plain bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage, high voltage No. of impeller entries Single entry Type of installation Long- coupled Type of coupling Gear; Direct Type of lubrication Oil / Pressurized oil lubrication Max. permissible fluid temperature 40 °C

Suppliers

Company
Product
Description
Supplier Links
Vertical Tubular Casing Pump - SEZ - KSB AG
Frankenthal, Germany
Vertical Tubular Casing Pump
SEZ
Vertical Tubular Casing Pump SEZ
Design Vertical tubular casing pump with open mixed flow impeler. Pump inlet with bellmouth or suction elbow, pull-out design available, discharge nozzle arranged above or below floor, flanges to DIN or ANSI standards available. Applications Handling of raw, pure, service and cooling water in industry, water supply systems, in power stations and seawater desalination plants. Overview of technical data Type of bearing Rolling element and plain bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage, high voltage No. of impeller entries Single entry Type of installation Long- coupled Type of coupling Gear; Direct Type of lubrication Oil / Pressurized oil lubrication Max. permissible fluid temperature 40 °C

Design
Vertical tubular casing pump with open mixed flow impeler. Pump inlet with bellmouth or suction elbow, pull-out design available, discharge nozzle arranged above or below floor, flanges to DIN or ANSI standards available.
Applications
Handling of raw, pure, service and cooling water in industry, water supply systems, in power stations and seawater desalination plants.

Overview of technical data

Type of bearing

Rolling element and plain bearings

Casing partition

Radially split

Drive frequency

50 Hz / 60 Hz

Type of drive

Electric motor

Drive voltage

Low voltage, high voltage

No. of impeller entries

Single entry

Type of installation

Long- coupled

Type of coupling

Gear; Direct

Type of lubrication

Oil / Pressurized oil lubrication

Max. permissible fluid temperature

40 °C
Supplier's Site

Technical Specifications

  KSB AG
Product Category Liquid Handling Pumps
Product Number SEZ
Product Name Vertical Tubular Casing Pump
Pump Type Centrifugal Pump; Positive Displacement Pump; Submersible Pump; Sump Pump
Discharge Pressure 130.5 psi (91.77 m of Water)
Liquid Flow 22.014 to 286.186 GPM (83.39 to 1084.04 L/min)
Media Temperature 104 F (40 C)
HP 6.70 HP
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA7S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Hand Pump PA H 2 Code PA 09 H 2 - 5201100142034 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details