Design
Wet-installed, horizontal propeller pump with submersible motor, equipped with spur gear or direct drive, ECB propeller with 3 rigid, fibre-repellent blades, bolt-free connection to the discharge pipe, explosion protection to ATEX II G2 T3 or T4.
Applications
Recirculation of activated sludge in waste water treatment systems.
Overview of technical data
|
Type of bearing | Rolling element bearings |
|
Drive | Electric motor |
|
Drive frequency | 50 Hz / 60 Hz |
|
Type of drive | Electric motor |
|
Drive voltage | Low voltage |
|
Connection to power supply | 400 V, 3~ |
|
Explosion protection | ATEX II 2G T4; ATEX II 2G T3 |
|
Type of coupling | Direct; Gear |
|
Type of lubrication | Pressurized oil lubrication |
|
Max. permissible fluid temperature | 40 °C |
| KSB AG | |
|---|---|
| Product Category | Axial Flow Pumps |
| Product Number | Amaline |
| Product Name | Wet-installed, Horizontal Propeller Pump |
| Pump Type | Axial Flow Pump; Centrifugal Pump; Circulation Pump; Positive Displacement Pump; Propeller Pump; Submersible Pump; Wastewater Treatment Pump; Water Pump |
| Industry Served | Municiple |
| Media | Sewage Pump; Waste Water Pump; Liquids, Sludge |