KSB AG Wet-installed Submersible Motor Pump Amacan S

Description
Design Wet-installed submersible motor pump with mixed flow impeller, singlestage, for installation in discharge tubes, explosion protection to ATEX II G2 T3. Applications Handling of water without stringy substances in irrigation and drainage pumping systems, general water supply systems, water pollution and flood control systems. Overview of technical data Type of bearing Rolling element bearings Casing partition Radially split Diffuser material (EN standard) 1. 4057;1.4021 Drive Electric motor Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage Connection to power supply 400/ 690 V; 3~ No. of impeller entries Single entry Impeller material (EN standard) CC480K- GS;CC333G-GS Type of installation In- line Type of coupling None Type of lubrication Pressurized oil lubrication Max. permissible fluid temperature 40 °C
Description
Design Wet-installed submersible motor pump with mixed flow impeller, singlestage, for installation in discharge tubes, explosion protection to ATEX II G2 T3. Applications Handling of water without stringy substances in irrigation and drainage pumping systems, general water supply systems, water pollution and flood control systems. Overview of technical data Type of bearing Rolling element bearings Casing partition Radially split Diffuser material (EN standard) 1. 4057;1.4021 Drive Electric motor Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage Connection to power supply 400/ 690 V; 3~ No. of impeller entries Single entry Impeller material (EN standard) CC480K- GS;CC333G-GS Type of installation In- line Type of coupling None Type of lubrication Pressurized oil lubrication Max. permissible fluid temperature 40 °C

Suppliers

Company
Product
Description
Supplier Links
Wet-installed Submersible Motor Pump - Amacan S - KSB AG
Frankenthal, Germany
Wet-installed Submersible Motor Pump
Amacan S
Wet-installed Submersible Motor Pump Amacan S
Design Wet-installed submersible motor pump with mixed flow impeller, singlestage, for installation in discharge tubes, explosion protection to ATEX II G2 T3. Applications Handling of water without stringy substances in irrigation and drainage pumping systems, general water supply systems, water pollution and flood control systems. Overview of technical data Type of bearing Rolling element bearings Casing partition Radially split Diffuser material (EN standard) 1. 4057;1.4021 Drive Electric motor Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage Connection to power supply 400/ 690 V; 3~ No. of impeller entries Single entry Impeller material (EN standard) CC480K- GS;CC333G-GS Type of installation In- line Type of coupling None Type of lubrication Pressurized oil lubrication Max. permissible fluid temperature 40 °C

Design
Wet-installed submersible motor pump with mixed flow impeller, singlestage, for installation in discharge tubes, explosion protection to ATEX II G2 T3.
Applications
Handling of water without stringy substances in irrigation and drainage pumping systems, general water supply systems, water pollution and flood control systems.

Overview of technical data

Type of bearing

Rolling element bearings

Casing partition

Radially split

Diffuser material (EN standard)

1. 4057;1.4021

Drive

Electric motor

Drive frequency

50 Hz / 60 Hz

Type of drive

Electric motor

Drive voltage

Low voltage

Connection to power supply

400/ 690 V; 3~

No. of impeller entries

Single entry

Impeller material (EN standard)

CC480K- GS;CC333G-GS

Type of installation

In- line

Type of coupling

None

Type of lubrication

Pressurized oil lubrication

Max. permissible fluid temperature

40 °C
Supplier's Site

Technical Specifications

  KSB AG
Product Category Liquid Handling Pumps
Product Number Amacan S
Product Name Wet-installed Submersible Motor Pump
Pump Type Centrifugal Pump; Positive Displacement Pump; Submersible Pump; Wastewater Treatment Pump
Liquid Flow 95.102 GPM (360.23 L/min)
Media Temperature 104 F (40 C)
HP 1.47 HP
Unlock Full Specs
to access all available technical data

Similar Products

Water Pumps - 1253448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Source 110 v
Media Water Pump
View Details
PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Power Pack Pump/Motor Combinations - HE (Quiet) Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 3335.9 psi (2345 m of Water)
Power Source DC; 24 VDC
View Details