KSB AG Horizontal / Vertical, Seal-less Volute Casing Pump Etaseco-I

Description
Design Horizontal / vertical, seal-less volute casing pump in backpull-out design with fully enclosed canned motor, low noise emission, with radial impeller, singlestage, single-entry, pump casing connecting dimensions to EN 733. Applications Handling of aggressive, flammable, toxic, volatile, or valuable liquids in the chemical and petrochemical industry, in environmental engineering and the general industry. Overview of technical data Type of bearing Plain bearings Casing partition Radially split Drive Electric motor Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage Connection to power supply 220/ 400/690 V, 3~ No. of impeller entries Single entry Impeller material (EN standard) JL1040; JS1025 Type of installation In- line Type of coupling None; Direct Type of lubrication Oil / Product lubrication Max. permissible fluid temperature 140 °C
Description
Design Horizontal / vertical, seal-less volute casing pump in backpull-out design with fully enclosed canned motor, low noise emission, with radial impeller, singlestage, single-entry, pump casing connecting dimensions to EN 733. Applications Handling of aggressive, flammable, toxic, volatile, or valuable liquids in the chemical and petrochemical industry, in environmental engineering and the general industry. Overview of technical data Type of bearing Plain bearings Casing partition Radially split Drive Electric motor Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage Connection to power supply 220/ 400/690 V, 3~ No. of impeller entries Single entry Impeller material (EN standard) JL1040; JS1025 Type of installation In- line Type of coupling None; Direct Type of lubrication Oil / Product lubrication Max. permissible fluid temperature 140 °C

Suppliers

Company
Product
Description
Supplier Links
Frankenthal, Germany
Horizontal / Vertical, Seal-less Volute Casing Pump
Etaseco-I
Horizontal / Vertical, Seal-less Volute Casing Pump Etaseco-I
Design Horizontal / vertical, seal-less volute casing pump in backpull-out design with fully enclosed canned motor, low noise emission, with radial impeller, singlestage, single-entry, pump casing connecting dimensions to EN 733. Applications Handling of aggressive, flammable, toxic, volatile, or valuable liquids in the chemical and petrochemical industry, in environmental engineering and the general industry. Overview of technical data Type of bearing Plain bearings Casing partition Radially split Drive Electric motor Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage Connection to power supply 220/ 400/690 V, 3~ No. of impeller entries Single entry Impeller material (EN standard) JL1040; JS1025 Type of installation In- line Type of coupling None; Direct Type of lubrication Oil / Product lubrication Max. permissible fluid temperature 140 °C

Design
Horizontal / vertical, seal-less volute casing pump in backpull-out design with fully enclosed canned motor, low noise emission, with radial impeller, singlestage, single-entry, pump casing connecting dimensions to EN 733.
Applications
Handling of aggressive, flammable, toxic, volatile, or valuable liquids in the chemical and petrochemical industry, in environmental engineering and the general industry.

Overview of technical data

Type of bearing

Plain bearings

Casing partition

Radially split

Drive

Electric motor

Drive frequency

50 Hz / 60 Hz

Type of drive

Electric motor

Drive voltage

Low voltage

Connection to power supply

220/ 400/690 V, 3~

No. of impeller entries

Single entry

Impeller material (EN standard)

JL1040; JS1025

Type of installation

In- line

Type of coupling

None; Direct

Type of lubrication

Oil / Product lubrication

Max. permissible fluid temperature

140 °C
Supplier's Site

Technical Specifications

  KSB AG
Product Category Liquid Handling Pumps
Product Number Etaseco-I
Product Name Horizontal / Vertical, Seal-less Volute Casing Pump
Pump Type Centrifugal Pump; Positive Displacement Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 13.209 to 792.516 GPM (50.03 to 3001.95 L/min)
Media Temperature 284 F (140 C)
HP 29.48 HP
Unlock Full Specs
to access all available technical data

Similar Products

Underground Pump Station - Custom Series - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 6000.000 GPM (22727.27 L/min)
HP 1.50 to 300.00 HP
View Details
Positive Displacement Pumps - 1218603 - RS Components, Ltd.
Specs
Pump Type Peristaltic Pump; Positive Displacement Pump
Discharge Pressure 36.3 psi (25.49 m of Water)
Power Source 100 to 240 v
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 6 x 3 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 50.000 to 250.000 GPM (189.39 to 946.97 L/min)
HP 10.00 to 30.00 HP
View Details
Hand Pump PA H 2 Code PA 38 H 2 - 5201100142037 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details