KSB AG Single- or Multistage Centrifugal Pump UPA 200

Description
Single- or multistage centrifugal pumps in ring-section design, single entry; for vertical and depending on the number of stages horizontal installation; radial or mixed flow hydraulic systems availablewith reduced impeller diameters; driven by submersible motors. Applications: pumping clean or slightly contaminated water in general water supply, irrigation and spray irrigation systems, lowering and maintaining ground water levels, pressure boosting, emergency water supply, minesand fountains etc. Suction casing fitted between pump and motor, equipped with strainer to protect the pump from coarse particles in thefluid. Permissible sand content in the fluid: 50 g/m³. Pumps with non-return valve or connection branch on option. Type series: S 100D, UPA 100C, UPA 150C, UPA 150S, UPA 200, UPA 200B, UPA 250C, UPA 300, UPA 350, UPZ, BSX - BSF. Overview of technical data Type of bearing Plain bearings Borehole diameter (inch) 14; 08;10;12;06 Casing partition Radially split Diffuser material (EN standard) GJS- 400;CUAL10FE5NI5;PPO GF30;CUSN10;GJL-200 Drive Electric motor Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage, high voltage Connection to power supply < 6,6 kV, 3~ Type of first impeller Radial / Mixed flow No. of impeller entries Single entry Other impeller types Radial / Mixed flow Impeller material (EN standard) CUSN10; CC480K;PPO GF30 Type of coupling Direct Type of lubrication Oil / Product lubrication Discharge casing material (EN standard) JL 1040; JL 1030;CC480K;JS 1030 Max. permissible fluid temperature 50 °C
Description
Single- or multistage centrifugal pumps in ring-section design, single entry; for vertical and depending on the number of stages horizontal installation; radial or mixed flow hydraulic systems availablewith reduced impeller diameters; driven by submersible motors. Applications: pumping clean or slightly contaminated water in general water supply, irrigation and spray irrigation systems, lowering and maintaining ground water levels, pressure boosting, emergency water supply, minesand fountains etc. Suction casing fitted between pump and motor, equipped with strainer to protect the pump from coarse particles in thefluid. Permissible sand content in the fluid: 50 g/m³. Pumps with non-return valve or connection branch on option. Type series: S 100D, UPA 100C, UPA 150C, UPA 150S, UPA 200, UPA 200B, UPA 250C, UPA 300, UPA 350, UPZ, BSX - BSF. Overview of technical data Type of bearing Plain bearings Borehole diameter (inch) 14; 08;10;12;06 Casing partition Radially split Diffuser material (EN standard) GJS- 400;CUAL10FE5NI5;PPO GF30;CUSN10;GJL-200 Drive Electric motor Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage, high voltage Connection to power supply < 6,6 kV, 3~ Type of first impeller Radial / Mixed flow No. of impeller entries Single entry Other impeller types Radial / Mixed flow Impeller material (EN standard) CUSN10; CC480K;PPO GF30 Type of coupling Direct Type of lubrication Oil / Product lubrication Discharge casing material (EN standard) JL 1040; JL 1030;CC480K;JS 1030 Max. permissible fluid temperature 50 °C

Suppliers

Company
Product
Description
Supplier Links
Frankenthal, Germany
Single- or Multistage Centrifugal Pump
UPA 200
Single- or Multistage Centrifugal Pump UPA 200
Single- or multistage centrifugal pumps in ring-section design, single entry; for vertical and depending on the number of stages horizontal installation; radial or mixed flow hydraulic systems availablewith reduced impeller diameters; driven by submersible motors. Applications: pumping clean or slightly contaminated water in general water supply, irrigation and spray irrigation systems, lowering and maintaining ground water levels, pressure boosting, emergency water supply, minesand fountains etc. Suction casing fitted between pump and motor, equipped with strainer to protect the pump from coarse particles in thefluid. Permissible sand content in the fluid: 50 g/m³. Pumps with non-return valve or connection branch on option. Type series: S 100D, UPA 100C, UPA 150C, UPA 150S, UPA 200, UPA 200B, UPA 250C, UPA 300, UPA 350, UPZ, BSX - BSF. Overview of technical data Type of bearing Plain bearings Borehole diameter (inch) 14; 08;10;12;06 Casing partition Radially split Diffuser material (EN standard) GJS- 400;CUAL10FE5NI5;PPO GF30;CUSN10;GJL-200 Drive Electric motor Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage, high voltage Connection to power supply < 6,6 kV, 3~ Type of first impeller Radial / Mixed flow No. of impeller entries Single entry Other impeller types Radial / Mixed flow Impeller material (EN standard) CUSN10; CC480K;PPO GF30 Type of coupling Direct Type of lubrication Oil / Product lubrication Discharge casing material (EN standard) JL 1040; JL 1030;CC480K;JS 1030 Max. permissible fluid temperature 50 °C

Single- or multistage centrifugal pumps in ring-section design, single entry; for vertical and depending on the number of stages horizontal installation; radial or mixed flow hydraulic systems availablewith reduced impeller diameters; driven by submersible motors. Applications: pumping clean or slightly contaminated water in general water supply, irrigation and spray irrigation systems, lowering and maintaining ground water levels, pressure boosting, emergency water supply, minesand fountains etc. Suction casing fitted between pump and motor, equipped with strainer to protect the pump from coarse particles in thefluid. Permissible sand content in the fluid: 50 g/m³. Pumps with non-return valve or connection branch on option.
Type series: S 100D, UPA 100C, UPA 150C, UPA 150S, UPA 200, UPA 200B, UPA 250C, UPA 300, UPA 350, UPZ, BSX - BSF.

Overview of technical data

Type of bearing

Plain bearings

Borehole diameter (inch)

14; 08;10;12;06

Casing partition

Radially split

Diffuser material (EN standard)

GJS- 400;CUAL10FE5NI5;PPO GF30;CUSN10;GJL-200

Drive

Electric motor

Drive frequency

50 Hz / 60 Hz

Type of drive

Electric motor

Drive voltage

Low voltage, high voltage

Connection to power supply

< 6,6 kV, 3~

Type of first impeller

Radial / Mixed flow

No. of impeller entries

Single entry

Other impeller types

Radial / Mixed flow

Impeller material (EN standard)

CUSN10; CC480K;PPO GF30

Type of coupling

Direct

Type of lubrication

Oil / Product lubrication

Discharge casing material (EN standard)

JL 1040; JL 1030;CC480K;JS 1030

Max. permissible fluid temperature

50 °C
Supplier's Site

Technical Specifications

  KSB AG
Product Category Liquid Handling Pumps
Product Number UPA 200
Product Name Single- or Multistage Centrifugal Pump
Pump Type Centrifugal Pump; Positive Displacement Pump; Submersible Pump; Water Supply Pump
Discharge Pressure 826.7 psi (581 m of Water)
Liquid Flow 4.447 to 96.863 GPM (16.84 to 366.91 L/min)
Media Temperature 122 F (50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA10S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Compact Electric Pump EHW 1650 RC Code EHW 1650 RC - 5201100551001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Hand Pump KC1-H47E-HP - KC1-H47E-HP - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details