KSB AG Single-stage, Axially Split Volute Casing Pump RDLO

Description
Design Single-stage, axially split volute casing pump for horizontal or vertical installation with double-entry radial impeller, mating flanges to DIN, ISO, BS or ANSI. Applications Handling of raw, pure and service water as well as seawaterin water treatment plants, irrigation and drainage pumping stations, inpower stations, fire-fighting systems, shipbuilding and the petrochemical industry. Overview of technical data Type of bearing Rolling element and plain bearings Casing partition Axially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage, high voltage No. of impeller entries Double entry Type of installation Long- coupled Type of coupling Direct; Gear Type of lubrication grease- /oil- and product lubrication Max. permissible fluid temperature 105 °C
Description
Design Single-stage, axially split volute casing pump for horizontal or vertical installation with double-entry radial impeller, mating flanges to DIN, ISO, BS or ANSI. Applications Handling of raw, pure and service water as well as seawaterin water treatment plants, irrigation and drainage pumping stations, inpower stations, fire-fighting systems, shipbuilding and the petrochemical industry. Overview of technical data Type of bearing Rolling element and plain bearings Casing partition Axially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage, high voltage No. of impeller entries Double entry Type of installation Long- coupled Type of coupling Direct; Gear Type of lubrication grease- /oil- and product lubrication Max. permissible fluid temperature 105 °C

Suppliers

Company
Product
Description
Supplier Links
Single-stage, Axially Split Volute Casing Pump - RDLO - KSB AG
Frankenthal, Germany
Single-stage, Axially Split Volute Casing Pump
RDLO
Single-stage, Axially Split Volute Casing Pump RDLO
Design Single-stage, axially split volute casing pump for horizontal or vertical installation with double-entry radial impeller, mating flanges to DIN, ISO, BS or ANSI. Applications Handling of raw, pure and service water as well as seawaterin water treatment plants, irrigation and drainage pumping stations, inpower stations, fire-fighting systems, shipbuilding and the petrochemical industry. Overview of technical data Type of bearing Rolling element and plain bearings Casing partition Axially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage, high voltage No. of impeller entries Double entry Type of installation Long- coupled Type of coupling Direct; Gear Type of lubrication grease- /oil- and product lubrication Max. permissible fluid temperature 105 °C

Design
Single-stage, axially split volute casing pump for horizontal or vertical installation with double-entry radial impeller, mating flanges to DIN, ISO, BS or ANSI.
Applications
Handling of raw, pure and service water as well as seawaterin water treatment plants, irrigation and drainage pumping stations, inpower stations, fire-fighting systems, shipbuilding and the petrochemical industry.

Overview of technical data

Type of bearing

Rolling element and plain bearings

Casing partition

Axially split

Drive frequency

50 Hz / 60 Hz

Type of drive

Electric motor

Drive voltage

Low voltage, high voltage

No. of impeller entries

Double entry

Type of installation

Long- coupled

Type of coupling

Direct; Gear

Type of lubrication

grease- /oil- and product lubrication

Max. permissible fluid temperature

105 °C
Supplier's Site

Technical Specifications

  KSB AG
Product Category Liquid Handling Pumps
Product Number RDLO
Product Name Single-stage, Axially Split Volute Casing Pump
Pump Type Centrifugal Pump; Positive Displacement Pump; Sanitary Pump
Discharge Pressure 362.6 psi (255 m of Water)
Liquid Flow 5.283 to 44.029 GPM (20.01 to 166.78 L/min)
Media Temperature 221 F (105 C)
HP 4.42 HP
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 2 x 1 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 1.000 to 15.000 GPM (3.79 to 56.82 L/min)
HP 2.00 to 3.00 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Multistage Centrifugal Pumps Type HZSM/HZSMA -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
Liquid Flow 1000.000 GPM (3787.88 L/min)
HP 201.03 HP
View Details