KSB AG Maintenance-free, Glandless Wet Rotor Pump Rio C

Description
Design Maintenance-free, glandless wet rotor pump, screw-ended, with three speed levels. Applications Hot water heating systems, heat recovery systems and cooling circuits in air-conditioning systems. Overview of technical data Type of bearing Plain bearings Drive Electric motor Drive frequency 50 Hz Type of drive Electric motor Drive voltage Low voltage Connection to power supply 230 V, 1~ Impeller material (EN standard) KUNSTSTOFF Type of installation In- line Type of coupling None Type of lubrication Oil / Product lubrication Max. permissible fluid temperature 110 °C
Description
Design Maintenance-free, glandless wet rotor pump, screw-ended, with three speed levels. Applications Hot water heating systems, heat recovery systems and cooling circuits in air-conditioning systems. Overview of technical data Type of bearing Plain bearings Drive Electric motor Drive frequency 50 Hz Type of drive Electric motor Drive voltage Low voltage Connection to power supply 230 V, 1~ Impeller material (EN standard) KUNSTSTOFF Type of installation In- line Type of coupling None Type of lubrication Oil / Product lubrication Max. permissible fluid temperature 110 °C

Suppliers

Company
Product
Description
Supplier Links
Maintenance-free, Glandless Wet Rotor Pump - Rio C - KSB AG
Frankenthal, Germany
Maintenance-free, Glandless Wet Rotor Pump
Rio C
Maintenance-free, Glandless Wet Rotor Pump Rio C
Design Maintenance-free, glandless wet rotor pump, screw-ended, with three speed levels. Applications Hot water heating systems, heat recovery systems and cooling circuits in air-conditioning systems. Overview of technical data Type of bearing Plain bearings Drive Electric motor Drive frequency 50 Hz Type of drive Electric motor Drive voltage Low voltage Connection to power supply 230 V, 1~ Impeller material (EN standard) KUNSTSTOFF Type of installation In- line Type of coupling None Type of lubrication Oil / Product lubrication Max. permissible fluid temperature 110 °C

Design
Maintenance-free, glandless wet rotor pump, screw-ended, with three speed levels.
Applications
Hot water heating systems, heat recovery systems and cooling circuits in air-conditioning systems.

Overview of technical data

Type of bearing

Plain bearings

Drive

Electric motor

Drive frequency

50 Hz

Type of drive

Electric motor

Drive voltage

Low voltage

Connection to power supply

230 V, 1~

Impeller material (EN standard)

KUNSTSTOFF

Type of installation

In- line

Type of coupling

None

Type of lubrication

Oil / Product lubrication

Max. permissible fluid temperature

110 °C
Supplier's Site

Technical Specifications

  KSB AG
Product Category Liquid Handling Pumps
Product Number Rio C
Product Name Maintenance-free, Glandless Wet Rotor Pump
Pump Type Centrifugal Pump; Condensate Pump; Positive Displacement Pump
Discharge Pressure 145.0 psi (102 m of Water)
Liquid Flow 15.850 GPM (60.04 L/min)
Media Temperature 230 F (110 C)
HP 0.13 HP
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Air-Operated Chemical Metering Pump - VPA32P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
876 Dosimat plus - 2.876.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Immersible Wastewater Pump - I-SERIES™ - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
HP 10.00 to 300.00 HP
Industry Served Municipal
View Details