KSB AG Service-friendly, Self-priming Side Channel Pump Vitaprime

Description
Service-friendly, self-priming side channel pump in back pull-out design. Hygienic design; wetted components of stainless steel 316L with supreme surface finish quality thanks to electropolishing; open impeller; highly suitable for CIP/SIP routines; FDA-approved elastomers. Can be combined with all commercially available standardised motors thanks to drive shaft supported by separate bearings. Close-coupled design. For hygienic applications in the food, beverage and pharmaceutical industries Overview of technical data Type of bearing Ball bearings Drive Electric motor Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage Connection to power supply 230/ 400V, 400/690 V, 3~ Heatable Yes Impeller material (EN standard) 1. 4409 (AISI 316L) Type of installation Close- coupled Type of lubrication Grease / Oil lubrication Max. permissible fluid temperature 100 °C
Description
Service-friendly, self-priming side channel pump in back pull-out design. Hygienic design; wetted components of stainless steel 316L with supreme surface finish quality thanks to electropolishing; open impeller; highly suitable for CIP/SIP routines; FDA-approved elastomers. Can be combined with all commercially available standardised motors thanks to drive shaft supported by separate bearings. Close-coupled design. For hygienic applications in the food, beverage and pharmaceutical industries Overview of technical data Type of bearing Ball bearings Drive Electric motor Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage Connection to power supply 230/ 400V, 400/690 V, 3~ Heatable Yes Impeller material (EN standard) 1. 4409 (AISI 316L) Type of installation Close- coupled Type of lubrication Grease / Oil lubrication Max. permissible fluid temperature 100 °C

Suppliers

Company
Product
Description
Supplier Links
Service-friendly, Self-priming Side Channel Pump - Vitaprime - KSB AG
Frankenthal, Germany
Service-friendly, Self-priming Side Channel Pump
Vitaprime
Service-friendly, Self-priming Side Channel Pump Vitaprime
Service-friendly, self-priming side channel pump in back pull-out design. Hygienic design; wetted components of stainless steel 316L with supreme surface finish quality thanks to electropolishing; open impeller; highly suitable for CIP/SIP routines; FDA-approved elastomers. Can be combined with all commercially available standardised motors thanks to drive shaft supported by separate bearings. Close-coupled design. For hygienic applications in the food, beverage and pharmaceutical industries Overview of technical data Type of bearing Ball bearings Drive Electric motor Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage Connection to power supply 230/ 400V, 400/690 V, 3~ Heatable Yes Impeller material (EN standard) 1. 4409 (AISI 316L) Type of installation Close- coupled Type of lubrication Grease / Oil lubrication Max. permissible fluid temperature 100 °C

Service-friendly, self-priming side channel pump in back pull-out design. Hygienic design; wetted components of stainless steel 316L with supreme surface finish quality thanks to electropolishing; open impeller; highly suitable for CIP/SIP routines; FDA-approved elastomers. Can be combined with all commercially available standardised motors thanks to drive shaft supported by separate bearings. Close-coupled design. For hygienic applications in the food, beverage and pharmaceutical industries

Overview of technical data

Type of bearing

Ball bearings

Drive

Electric motor

Drive frequency

50 Hz / 60 Hz

Type of drive

Electric motor

Drive voltage

Low voltage

Connection to power supply

230/ 400V, 400/690 V, 3~

Heatable

Yes

Impeller material (EN standard)

1. 4409 (AISI 316L)

Type of installation

Close- coupled

Type of lubrication

Grease / Oil lubrication

Max. permissible fluid temperature

100 °C
Supplier's Site

Technical Specifications

  KSB AG
Product Category Liquid Handling Pumps
Product Number Vitaprime
Product Name Service-friendly, Self-priming Side Channel Pump
Pump Type Centrifugal Pump; Positive Displacement Pump; Self-Priming Pump; Sanitary Pump
Liquid Flow 4.403 to 242.158 GPM (16.68 to 917.26 L/min)
Media Temperature 212 F (100 C)
Power Source AC; 230V to 460V, Three Phase, 480V to 690V, Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Hand Pump KC1-H64PM|Master File - KC1-H64PM - Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details
Single Acting Single Stage Gas Booster - AG Models - Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 39000.0 psi (27420 m of Water)
Power Source Air or Pneumatic
View Details
NHX Hot Water Circulation Centrifugal Pump -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Circulation Pump
Discharge Pressure 652.7 psi (459 m of Water)
Liquid Flow 3962.580 GPM (15009.77 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details