KSB AG Datasheets for Wastewater Pumps
Wastewater pumps are used in the collection of sewage, effluent, drainage and seepage water.
Wastewater Pumps: Learn more
| Product Name | Notes |
|---|---|
| Design Floodable single-pump or dual-pump sewage lifting unit for automatic disposal of domestic sewage and faeces below the flood level. Automated with LevelControl. Applications Basement flats, bars, basement party rooms... | |
| Design Floodable single-pump or dual-pump sewage lifting unit for automatic disposal of sewage and faeces below the flood level. Automatedwith LevelControl. Applications Basement flats, bars, basement party rooms and saunas,... | |
| Design Horizontal or vertical volute casing pump in closecoupled design with free-flow (F), single vane (E), multi-vane (K) and diagonal single vane (D) impellers, discharge flange to DIN and ANSI... | |
| Design Horizontal or vertical volute casing pump with free-flow (F), single vane (E), multi-vane (K) and diagonal single vane (D) impellers, discharge flange to DIN and ANSI standards. Design to... | |
| Design Horizontal, long-coupled, self-priming volute casing pump in back pull-out design, single-stage, with open multi-vane impeller. Design to ATEX. Applications Handling of pure, contaminated or aggressive liquids not containing abrasive... | |
| Design Horizontal, long-coupled, single-stage volute casing pump (pump size 125-500 with two stages) in back pull-out design, with replaceable shaft sleeves / shaft protecting sleeves and casing wear rings. Design... | |
| Design Horizontal, long-coupled, single-stage volute casing pump with ratings and main dimensions to EN 733 in back pull-out design, with replaceable shaft sleeves / shaft protecting sleeves and casing wear... | |
| Design Horizontal, radially split volute casing pump in closecoupled design, single-stage, single-entry, available with various impeller types: non-clogging impeller, open multi-vane impeller, free-flow impeller. Design to ATEX. Applications Handling of... | |
| Design Horizontal, self-priming volute casing pump, single-stage, with open multivane impeller, in close-coupled design, with common pump and motor shaft (B) or rigidly connected (BN). Design to ATEX. Applications Handling... | |
| Design Ready-to-connect package single or dual pumping station with PE-LLD (polyethylene) collecting tank for underground installation. Equipped with one or two Ama-Porter submersible waste water pumps without explosion protection. Collecting... | |
| Design Ready-to-connect package single or dual pumping station with PE-LLD (polyethylene) collecting tank for underground installation. Equipped with one or two Amarex N S and Ama-Porter submersible waste water pumps... | |
| Design Ready-to-connect package single or dual pumping station with PE-LLD (polyethylene) collecting tank for underground installation. Equipped with one or two Amarex N submersible waste water pumps, also available with... | |
| Design Single-stage volute casing pump, ratings to EN 733, for vertical installation in closed tanks under atmospheric pressure. Up toan immersion depth of 2000 mm. Applications Handling of neutral degreasing... | |
| Design Stable above-floor or impact-resistant underfloor plastic collecting tank with floor drain and odour trap, both variants with Ama-Drainer submersible motor pump starting and stopping automatically andswing check valve. Automated... | |
| Design Vertical submersible pump with three-channel impeller, volute casing designed as suction strainer. Applications Handling of condensate and heat transfer liquids below the boiling point, condensate return systems, primary and... | |
| Design Vertical tubular casing pump with axial propeller, single-stage, with maintenance-free Residur shaft bearings, discharge nozzle arranged above or below floor. Applications Irrigation and drainage systems, stormwater pumping stations, hand... | |
| Design Vertical tubular casing pump with axial propeller. Pump inlet with bellmouth or suction elbow, pull-out design available, discharge nozzle arranged above or below floor, flanges to DIN or ANSI... | |
| Design Vertical, fully floodable submersible motor pump in close-coupled design, IP 68, single-stage, with or without level control, max. immersion depth 10 m. Applications Automatic drainage of pits, shafts, yards... | |
| Design Vertical, fully floodable submersible waste water pump in close-coupled design (cast iron variant), single-stage, without explosion protection. Applications Handling of all types of waste water. Overview of technical data... | |
| Design Vertical, single- or multistage, barrel pull-out, ring-section pump for underfloor installation on a base frame in a pump sump, radialand mixed flow impellers, double-entry suction impellers, flanges to DINor... | |
| Design Vertical, single-stage centrifugal pump with discharge to the top and parallel with the pump shaft, pump foot designed as suction strainer. Pump and motor are rigidly connected by a... | |
| Design Vertical, single-stage submersible motor pump made of wear-resistant industrial materials in close-coupled design, various impellertypes, for wet or dry installation, stationary and transportable version. Design to ATEX. Applications Handling... | |
| Design Vertical, single-stage submersible motor pump, for wet installation, stationary and transportable design. Amarex N pumps are floodable, single-stage, single-entry close-coupled units which are not self-priming. Design to ATEX. Applications... | |
| Design Wet-installed submersible motor pump with mixed flow impeller, singlestage, for installation in discharge tubes, explosion protection to ATEX II G2 T3. Applications Handling of water without stringy substances in... | |
| Design Wet-installed submersible motor pump with non-clogging impeller, singlestage, single-entry, for installation in discharge tubes, explosion protection to ATEX II G2 T3. Applications Handling of pre-cleaned, chemically neutral waste water,... | |
| Design Wet-installed, horizontal propeller pump with submersible motor, equipped with spur gear or direct drive, ECB propeller with 3 rigid, fibre-repellent blades, bolt-free connection to the discharge pipe, explosion protection... | |
| Design Wet-installed, submersible motor pump with axial propeller in ECB design for installation in discharge tubes, single-stage, single-entry, explosion protection to ATEX II G2 T3. Applications Irrigation and drainage pumping... | |
| Fully floodable, vertical, close-coupled single-stage submersible motor pumps, IP 68, with or without level control, for a maximum immersion depth of 10 m. Applications: automatic drainage of sumps, pits, yards... |