KSB AG Close-coupled, Horizontal, Single-stage Annular Casing Pump Etachrom BC

Description
Design Close-coupled, horizontal, single-stage annular casing pump, with ratings and main dimensions to EN 733, with replaceable casingwear rings. Design to ATEX. Applications Spray irrigation, irrigation, drainage and water supply systems, heating and air-conditioning systems, fire-fighting systems, swimming pools, handling of condensate, hot water, cooling water, fire-fighting water, oil, drinking water, cleaning agents, service water. Overview of technical data Casing partition Radially split Drive IEC standardized motor Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage Connection to power supply 220/ 400/690 V, 3~ No. of impeller entries Single entry Impeller material (EN standard) 1. 4571 Type of installation Close- coupled Type of coupling Direct Max. permissible fluid temperature 110 °C
Description
Design Close-coupled, horizontal, single-stage annular casing pump, with ratings and main dimensions to EN 733, with replaceable casingwear rings. Design to ATEX. Applications Spray irrigation, irrigation, drainage and water supply systems, heating and air-conditioning systems, fire-fighting systems, swimming pools, handling of condensate, hot water, cooling water, fire-fighting water, oil, drinking water, cleaning agents, service water. Overview of technical data Casing partition Radially split Drive IEC standardized motor Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage Connection to power supply 220/ 400/690 V, 3~ No. of impeller entries Single entry Impeller material (EN standard) 1. 4571 Type of installation Close- coupled Type of coupling Direct Max. permissible fluid temperature 110 °C

Suppliers

Company
Product
Description
Supplier Links
Close-coupled, Horizontal, Single-stage Annular Casing Pump - Etachrom BC - KSB AG
Frankenthal, Germany
Close-coupled, Horizontal, Single-stage Annular Casing Pump
Etachrom BC
Close-coupled, Horizontal, Single-stage Annular Casing Pump Etachrom BC
Design Close-coupled, horizontal, single-stage annular casing pump, with ratings and main dimensions to EN 733, with replaceable casingwear rings. Design to ATEX. Applications Spray irrigation, irrigation, drainage and water supply systems, heating and air-conditioning systems, fire-fighting systems, swimming pools, handling of condensate, hot water, cooling water, fire-fighting water, oil, drinking water, cleaning agents, service water. Overview of technical data Casing partition Radially split Drive IEC standardized motor Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage Connection to power supply 220/ 400/690 V, 3~ No. of impeller entries Single entry Impeller material (EN standard) 1. 4571 Type of installation Close- coupled Type of coupling Direct Max. permissible fluid temperature 110 °C

Design
Close-coupled, horizontal, single-stage annular casing pump, with ratings and main dimensions to EN 733, with replaceable casingwear rings. Design to ATEX.
Applications
Spray irrigation, irrigation, drainage and water supply systems, heating and air-conditioning systems, fire-fighting systems, swimming pools, handling of condensate, hot water, cooling water, fire-fighting water, oil, drinking water, cleaning agents, service water.

Overview of technical data

Casing partition

Radially split

Drive

IEC standardized motor

Drive frequency

50 Hz / 60 Hz

Type of drive

Electric motor

Drive voltage

Low voltage

Connection to power supply

220/ 400/690 V, 3~

No. of impeller entries

Single entry

Impeller material (EN standard)

1. 4571

Type of installation

Close- coupled

Type of coupling

Direct

Max. permissible fluid temperature

110 °C
Supplier's Site

Technical Specifications

  KSB AG
Product Category Liquid Handling Pumps
Product Number Etachrom BC
Product Name Close-coupled, Horizontal, Single-stage Annular Casing Pump
Pump Type Centrifugal Pump; Condensate Pump; Positive Displacement Pump; Sanitary Pump
Discharge Pressure 174.0 psi (122 m of Water)
Liquid Flow 8.806 to 1100.717 GPM (33.36 to 4169.38 L/min)
Media Temperature 230 F (110 C)
HP 60.31 HP
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA32P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details