KSB AG Fully Automatic Package Pressure Booster System Hya® Eco VP

Description
Design Fully automatic package pressure booster system, with 2 to 3 vertical high-pressure pumps and continuously variable speed adjustmentof each pump for fully electronic control of the required supply pressure, with two standard volt-free changeover contacts for fault indication. Configuration and functions to DIN 1988, Part 5. Automated with BoosterControl and PumpDrive. Applications Residential buildings, hospitals, office buildings, hotels, department stores, industry, and other applications. Overview of technical data Type of coupling Direct Pump set location Dry installed Casing material (EN standard) 1. 4301 Free passage 0 Maximum head 100, 00 m Minimum head 0, 00 Maximum inlet pressure 6 bar Minimum inlet pressure 0, 00 Installation position Vertical Shaft seal type Mechanical seal Main applications Industry and process engineering; Water;Building services Maximum discharge-side pressure 0, 0 Maximum drive rating 7, 50 kW Type of installation Stationary Maximum flow rate 70 m³/h Minimum flow rate 0, 00 Maximum speed of rotation 2. 850 1/min Standby pump Yes Type of connection Direct Operating mode Cascade and variable
Description
Design Fully automatic package pressure booster system, with 2 to 3 vertical high-pressure pumps and continuously variable speed adjustmentof each pump for fully electronic control of the required supply pressure, with two standard volt-free changeover contacts for fault indication. Configuration and functions to DIN 1988, Part 5. Automated with BoosterControl and PumpDrive. Applications Residential buildings, hospitals, office buildings, hotels, department stores, industry, and other applications. Overview of technical data Type of coupling Direct Pump set location Dry installed Casing material (EN standard) 1. 4301 Free passage 0 Maximum head 100, 00 m Minimum head 0, 00 Maximum inlet pressure 6 bar Minimum inlet pressure 0, 00 Installation position Vertical Shaft seal type Mechanical seal Main applications Industry and process engineering; Water;Building services Maximum discharge-side pressure 0, 0 Maximum drive rating 7, 50 kW Type of installation Stationary Maximum flow rate 70 m³/h Minimum flow rate 0, 00 Maximum speed of rotation 2. 850 1/min Standby pump Yes Type of connection Direct Operating mode Cascade and variable

Suppliers

Company
Product
Description
Supplier Links
Fully Automatic Package Pressure Booster System - Hya® Eco VP - KSB AG
Frankenthal, Germany
Fully Automatic Package Pressure Booster System
Hya® Eco VP
Fully Automatic Package Pressure Booster System Hya® Eco VP
Design Fully automatic package pressure booster system, with 2 to 3 vertical high-pressure pumps and continuously variable speed adjustmentof each pump for fully electronic control of the required supply pressure, with two standard volt-free changeover contacts for fault indication. Configuration and functions to DIN 1988, Part 5. Automated with BoosterControl and PumpDrive. Applications Residential buildings, hospitals, office buildings, hotels, department stores, industry, and other applications. Overview of technical data Type of coupling Direct Pump set location Dry installed Casing material (EN standard) 1. 4301 Free passage 0 Maximum head 100, 00 m Minimum head 0, 00 Maximum inlet pressure 6 bar Minimum inlet pressure 0, 00 Installation position Vertical Shaft seal type Mechanical seal Main applications Industry and process engineering; Water;Building services Maximum discharge-side pressure 0, 0 Maximum drive rating 7, 50 kW Type of installation Stationary Maximum flow rate 70 m³/h Minimum flow rate 0, 00 Maximum speed of rotation 2. 850 1/min Standby pump Yes Type of connection Direct Operating mode Cascade and variable

Design
Fully automatic package pressure booster system, with 2 to 3 vertical high-pressure pumps and continuously variable speed adjustmentof each pump for fully electronic control of the required supply pressure, with two standard volt-free changeover contacts for fault indication. Configuration and functions to DIN 1988, Part 5. Automated with BoosterControl and PumpDrive.
Applications
Residential buildings, hospitals, office buildings, hotels, department stores, industry, and other applications.

Overview of technical data

Type of coupling

Direct

Pump set location

Dry installed

Casing material (EN standard)

1. 4301

Free passage

0

Maximum head

100, 00 m

Minimum head

0, 00

Maximum inlet pressure

6 bar

Minimum inlet pressure

0, 00

Installation position

Vertical

Shaft seal type

Mechanical seal

Main applications

Industry and process engineering; Water;Building services

Maximum discharge-side pressure

0, 0

Maximum drive rating

7, 50 kW

Type of installation

Stationary

Maximum flow rate

70 m³/h

Minimum flow rate

0, 00

Maximum speed of rotation

2. 850 1/min

Standby pump

Yes

Type of connection

Direct

Operating mode

Cascade and variable
Supplier's Site

Technical Specifications

  KSB AG
Product Category Liquid Handling Pumps
Product Number Hya® Eco VP
Product Name Fully Automatic Package Pressure Booster System
Pump Type Centrifugal Pump; Positive Displacement Pump; Sanitary Pump
Liquid Flow 308.201 GPM (1167.43 L/min)
HP 10.05 HP
Power Source AC
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
High Vacuum Boosters and Systems - HV Series GMb 15.10 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 20.00 HP
View Details
Compact Electric Pump EHW 1650 RC Code EHW 1650 RC - 5201100551001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details