KSB AG Vertical, Single-stage Centrifugal Pump Rotex

Description
Design Vertical, single-stage centrifugal pump with discharge to the top and parallel with the pump shaft, pump foot designed as suction strainer. Pump and motor are rigidly connected by a support pipe, ready to be plugged in, with 1.5 m power cable and level switch. Applications Automatic disposal of waste water from buildings, pits and tanks, lowering of surface water levels and drainage. Overview of technical data Type of bearing Plain bearings Drive Electric motor Drive frequency 50 Hz Type of drive Electric motor Drive voltage Low voltage Connection to power supply 400 V, 3~; 230 V, 1~ Maximum submergence 1. 700 mm Impeller material (EN standard) PA, ;PA;JL 1040;JL1040 Type of coupling Direct Type of lubrication Oil / Product lubrication Max. permissible fluid temperature 90 °C
Description
Design Vertical, single-stage centrifugal pump with discharge to the top and parallel with the pump shaft, pump foot designed as suction strainer. Pump and motor are rigidly connected by a support pipe, ready to be plugged in, with 1.5 m power cable and level switch. Applications Automatic disposal of waste water from buildings, pits and tanks, lowering of surface water levels and drainage. Overview of technical data Type of bearing Plain bearings Drive Electric motor Drive frequency 50 Hz Type of drive Electric motor Drive voltage Low voltage Connection to power supply 400 V, 3~; 230 V, 1~ Maximum submergence 1. 700 mm Impeller material (EN standard) PA, ;PA;JL 1040;JL1040 Type of coupling Direct Type of lubrication Oil / Product lubrication Max. permissible fluid temperature 90 °C

Suppliers

Company
Product
Description
Supplier Links
Vertical, Single-stage Centrifugal Pump - Rotex - KSB AG
Frankenthal, Germany
Vertical, Single-stage Centrifugal Pump
Rotex
Vertical, Single-stage Centrifugal Pump Rotex
Design Vertical, single-stage centrifugal pump with discharge to the top and parallel with the pump shaft, pump foot designed as suction strainer. Pump and motor are rigidly connected by a support pipe, ready to be plugged in, with 1.5 m power cable and level switch. Applications Automatic disposal of waste water from buildings, pits and tanks, lowering of surface water levels and drainage. Overview of technical data Type of bearing Plain bearings Drive Electric motor Drive frequency 50 Hz Type of drive Electric motor Drive voltage Low voltage Connection to power supply 400 V, 3~; 230 V, 1~ Maximum submergence 1. 700 mm Impeller material (EN standard) PA, ;PA;JL 1040;JL1040 Type of coupling Direct Type of lubrication Oil / Product lubrication Max. permissible fluid temperature 90 °C

Design
Vertical, single-stage centrifugal pump with discharge to the top and parallel with the pump shaft, pump foot designed as suction strainer. Pump and motor are rigidly connected by a support pipe, ready to be plugged in, with 1.5 m power cable and level switch.
Applications
Automatic disposal of waste water from buildings, pits and tanks, lowering of surface water levels and drainage.

Overview of technical data

Type of bearing

Plain bearings

Drive

Electric motor

Drive frequency

50 Hz

Type of drive

Electric motor

Drive voltage

Low voltage

Connection to power supply

400 V, 3~; 230 V, 1~

Maximum submergence

1. 700 mm

Impeller material (EN standard)

PA, ;PA;JL 1040;JL1040

Type of coupling

Direct

Type of lubrication

Oil / Product lubrication

Max. permissible fluid temperature

90 °C
Supplier's Site

Technical Specifications

  KSB AG
Product Category Liquid Handling Pumps
Product Number Rotex
Product Name Vertical, Single-stage Centrifugal Pump
Pump Type Centrifugal Pump; Positive Displacement Pump; Submersible Pump; Sump Pump; Wastewater Treatment Pump
Liquid Flow 105.669 GPM (400.26 L/min)
Media Temperature 194 F (90 C)
HP 0.74 HP
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA32S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
Compact Electric Pump EHW 1650 RC Code EHW 1650 RC - 5201100551001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Hand Pump KC1-H64PM|Master File - KC1-H64PM - Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details