KSB AG Horizontal, Long-coupled, Single-stage Volute Casing Pump Etanorm PumpDrive

Description
Design Horizontal, long-coupled, single-stage volute casing pump with ratings and main dimensions to EN 733 in back pull-out design, with replaceable shaft sleeves / shaft protecting sleeves and casing wear rings, with motor-mounted variable speed system Applications Spray irrigation, irrigation, drainage, district heating, water supply systems, heating and air-conditioning systems, condensate transport, swimming pools, fire-fighting systems, handling of hot water, cooling water, fire-fighting water, oil, brine, drinking water, brackish water, service water, etc. Overview of technical data Type of bearing Ball bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage Explosion protection IP 55 No. of impeller entries Single entry Impeller material (EN standard) 1. 4408;CC 480 K-GS;GJL-250;GJS-400 -18-LT;JL 1040;JS 1025 Type of installation Long- coupled Type of coupling Direct Type of lubrication Pressurized oil lubrication Max. permissible fluid temperature 110 °C
Description
Design Horizontal, long-coupled, single-stage volute casing pump with ratings and main dimensions to EN 733 in back pull-out design, with replaceable shaft sleeves / shaft protecting sleeves and casing wear rings, with motor-mounted variable speed system Applications Spray irrigation, irrigation, drainage, district heating, water supply systems, heating and air-conditioning systems, condensate transport, swimming pools, fire-fighting systems, handling of hot water, cooling water, fire-fighting water, oil, brine, drinking water, brackish water, service water, etc. Overview of technical data Type of bearing Ball bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage Explosion protection IP 55 No. of impeller entries Single entry Impeller material (EN standard) 1. 4408;CC 480 K-GS;GJL-250;GJS-400 -18-LT;JL 1040;JS 1025 Type of installation Long- coupled Type of coupling Direct Type of lubrication Pressurized oil lubrication Max. permissible fluid temperature 110 °C

Suppliers

Company
Product
Description
Supplier Links
Horizontal, Long-coupled, Single-stage Volute Casing Pump - Etanorm PumpDrive - KSB AG
Frankenthal, Germany
Horizontal, Long-coupled, Single-stage Volute Casing Pump
Etanorm PumpDrive
Horizontal, Long-coupled, Single-stage Volute Casing Pump Etanorm PumpDrive
Design Horizontal, long-coupled, single-stage volute casing pump with ratings and main dimensions to EN 733 in back pull-out design, with replaceable shaft sleeves / shaft protecting sleeves and casing wear rings, with motor-mounted variable speed system Applications Spray irrigation, irrigation, drainage, district heating, water supply systems, heating and air-conditioning systems, condensate transport, swimming pools, fire-fighting systems, handling of hot water, cooling water, fire-fighting water, oil, brine, drinking water, brackish water, service water, etc. Overview of technical data Type of bearing Ball bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage Explosion protection IP 55 No. of impeller entries Single entry Impeller material (EN standard) 1. 4408;CC 480 K-GS;GJL-250;GJS-400 -18-LT;JL 1040;JS 1025 Type of installation Long- coupled Type of coupling Direct Type of lubrication Pressurized oil lubrication Max. permissible fluid temperature 110 °C

Design
Horizontal, long-coupled, single-stage volute casing pump with ratings and main dimensions to EN 733 in back pull-out design, with replaceable shaft sleeves / shaft protecting sleeves and casing wear rings, with motor-mounted variable speed system
Applications
Spray irrigation, irrigation, drainage, district heating, water supply systems, heating and air-conditioning systems, condensate transport, swimming pools, fire-fighting systems, handling of hot water, cooling water, fire-fighting water, oil, brine, drinking water, brackish water, service water, etc.

Overview of technical data

Type of bearing

Ball bearings

Casing partition

Radially split

Drive frequency

50 Hz / 60 Hz

Type of drive

Electric motor

Drive voltage

Low voltage

Explosion protection

IP 55

No. of impeller entries

Single entry

Impeller material (EN standard)

1. 4408;CC 480 K-GS;GJL-250;GJS-400-18-LT;JL 1040;JS 1025

Type of installation

Long- coupled

Type of coupling

Direct

Type of lubrication

Pressurized oil lubrication

Max. permissible fluid temperature

110 °C
Supplier's Site

Technical Specifications

  KSB AG
Product Category Liquid Handling Pumps
Product Number Etanorm PumpDrive
Product Name Horizontal, Long-coupled, Single-stage Volute Casing Pump
Pump Type Centrifugal Pump; Condensate Pump; Positive Displacement Pump; Sanitary Pump; Wastewater Treatment Pump
Discharge Pressure 884.7 to 232.1 psi (622 to 163 m of Water)
Liquid Flow 6.604 to 2650.526 GPM (25.02 to 10039.87 L/min)
Media Temperature 230 F (110 C)
Unlock Full Specs
to access all available technical data

Similar Products

Hand Pump KC1-H64PM|Master File - KC1-H64PM - Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details
Air Pressure Amplifier - AAT Series - Haskel International LLC
Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Power Source Air or Pneumatic
View Details
NHX Hot Water Circulation Centrifugal Pump -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Circulation Pump
Discharge Pressure 652.7 psi (459 m of Water)
Liquid Flow 3962.580 GPM (15009.77 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details