KSB AG Horizontal, Long-coupled, Self-priming Volute Casing Pump Etaprime L

Description
Design Horizontal, long-coupled, self-priming volute casing pump in back pull-out design, single-stage, with open multi-vane impeller. Design to ATEX. Applications Handling of pure, contaminated or aggressive liquids not containing abrasive substances and / or solids. Overview of technical data Type of bearing Rolling element bearings Casing partition Radially split Diffuser material (EN standard) 1. 4571;C45+N;1.4462 Drive IEC standardized motor, electric motor Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage Connection to power supply 250- 480 V/ 440-830V; 3~ No. of impeller entries Single entry Impeller material (EN standard) CC483K- GS;1.4408;JL 1040 Type of installation Long- coupled Type of coupling Direct Type of lubrication Pressurized oil lubrication Max. permissible fluid temperature 90 °C
Description
Design Horizontal, long-coupled, self-priming volute casing pump in back pull-out design, single-stage, with open multi-vane impeller. Design to ATEX. Applications Handling of pure, contaminated or aggressive liquids not containing abrasive substances and / or solids. Overview of technical data Type of bearing Rolling element bearings Casing partition Radially split Diffuser material (EN standard) 1. 4571;C45+N;1.4462 Drive IEC standardized motor, electric motor Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage Connection to power supply 250- 480 V/ 440-830V; 3~ No. of impeller entries Single entry Impeller material (EN standard) CC483K- GS;1.4408;JL 1040 Type of installation Long- coupled Type of coupling Direct Type of lubrication Pressurized oil lubrication Max. permissible fluid temperature 90 °C

Suppliers

Company
Product
Description
Supplier Links
Horizontal, Long-coupled, Self-priming Volute Casing Pump - Etaprime L - KSB AG
Frankenthal, Germany
Horizontal, Long-coupled, Self-priming Volute Casing Pump
Etaprime L
Horizontal, Long-coupled, Self-priming Volute Casing Pump Etaprime L
Design Horizontal, long-coupled, self-priming volute casing pump in back pull-out design, single-stage, with open multi-vane impeller. Design to ATEX. Applications Handling of pure, contaminated or aggressive liquids not containing abrasive substances and / or solids. Overview of technical data Type of bearing Rolling element bearings Casing partition Radially split Diffuser material (EN standard) 1. 4571;C45+N;1.4462 Drive IEC standardized motor, electric motor Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage Connection to power supply 250- 480 V/ 440-830V; 3~ No. of impeller entries Single entry Impeller material (EN standard) CC483K- GS;1.4408;JL 1040 Type of installation Long- coupled Type of coupling Direct Type of lubrication Pressurized oil lubrication Max. permissible fluid temperature 90 °C

Design
Horizontal, long-coupled, self-priming volute casing pump in back pull-out design, single-stage, with open multi-vane impeller. Design to ATEX.
Applications
Handling of pure, contaminated or aggressive liquids not containing abrasive substances and / or solids.

Overview of technical data

Type of bearing

Rolling element bearings

Casing partition

Radially split

Diffuser material (EN standard)

1. 4571;C45+N;1.4462

Drive

IEC standardized motor, electric motor

Drive frequency

50 Hz / 60 Hz

Type of drive

Electric motor

Drive voltage

Low voltage

Connection to power supply

250- 480 V/ 440-830V; 3~

No. of impeller entries

Single entry

Impeller material (EN standard)

CC483K- GS;1.4408;JL 1040

Type of installation

Long- coupled

Type of coupling

Direct

Type of lubrication

Pressurized oil lubrication

Max. permissible fluid temperature

90 °C
Supplier's Site

Technical Specifications

  KSB AG
Product Category Liquid Handling Pumps
Product Number Etaprime L
Product Name Horizontal, Long-coupled, Self-priming Volute Casing Pump
Pump Type Centrifugal Pump; Positive Displacement Pump; Self-Priming Pump; Wastewater Treatment Pump
Discharge Pressure 145.0 psi (102 m of Water)
Liquid Flow 17.611 to 748.487 GPM (66.71 to 2835.18 L/min)
Media Temperature 194 F (90 C)
HP 49.59 HP
Unlock Full Specs
to access all available technical data

Similar Products

SANDPIPER - Food Beverage & Sanitary AODD Pumps - T1F - Rogers Machinery Company, Inc.
Specs
Pump Type Sanitary Pump
Discharge Pressure 125.0 psi (87.88 m of Water)
Liquid Flow 0.000 to 45.000 GPM (0.00 to 170.45 L/min)
View Details
Positive Displacement Pumps - 1953561 - RS Components, Ltd.
Specs
Pump Type Positive Displacement Pump
Discharge Pressure 101.5 psi (71.38 m of Water)
Power Source 230 v
View Details
PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Power Pack Pump/Motor Combinations - Bi-Rotational - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source DC; AC; 12 VDC, 24 VDC, 115 VAC, 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC
Media Liquids, Oil
View Details