KSB AG Horizontal, Multistage Centrifugal Pump Multitec-RO

Description
Horizontal, multistage centrifugal pump in ring-section design, long-coupled. Axial suction nozzle. Discharge nozzle can be turned in steps of 90°. Closed radial impellers, for reverse osmosis and chilled water applications. Overview of technical data Type of bearing Rolling element and plain bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor, turbine, I.C. engine Drive voltage Low voltage No. of impeller entries Single entry Impeller material (EN standard) 1. 4517 Type of installation Long- coupled Type of coupling Direct Type of lubrication Grease / Oil lubrication Max. permissible fluid temperature 200 °C Nozzle position Variable Maximum rated pressure (discharge) PN 63 Pump set location Dry installed Shaft material (EN standard) 1. 4462 Suction characteristics Non- priming Type of connection Flange Type of discharge casing Annular casing Type of stage casing Stage casing without diffuser Type of suction casing Annular casing Casing material (EN standard) 1. 4517
Description
Horizontal, multistage centrifugal pump in ring-section design, long-coupled. Axial suction nozzle. Discharge nozzle can be turned in steps of 90°. Closed radial impellers, for reverse osmosis and chilled water applications. Overview of technical data Type of bearing Rolling element and plain bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor, turbine, I.C. engine Drive voltage Low voltage No. of impeller entries Single entry Impeller material (EN standard) 1. 4517 Type of installation Long- coupled Type of coupling Direct Type of lubrication Grease / Oil lubrication Max. permissible fluid temperature 200 °C Nozzle position Variable Maximum rated pressure (discharge) PN 63 Pump set location Dry installed Shaft material (EN standard) 1. 4462 Suction characteristics Non- priming Type of connection Flange Type of discharge casing Annular casing Type of stage casing Stage casing without diffuser Type of suction casing Annular casing Casing material (EN standard) 1. 4517

Suppliers

Company
Product
Description
Supplier Links
Horizontal, Multistage Centrifugal Pump - Multitec-RO - KSB AG
Frankenthal, Germany
Horizontal, Multistage Centrifugal Pump
Multitec-RO
Horizontal, Multistage Centrifugal Pump Multitec-RO
Horizontal, multistage centrifugal pump in ring-section design, long-coupled. Axial suction nozzle. Discharge nozzle can be turned in steps of 90°. Closed radial impellers, for reverse osmosis and chilled water applications. Overview of technical data Type of bearing Rolling element and plain bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor, turbine, I.C. engine Drive voltage Low voltage No. of impeller entries Single entry Impeller material (EN standard) 1. 4517 Type of installation Long- coupled Type of coupling Direct Type of lubrication Grease / Oil lubrication Max. permissible fluid temperature 200 °C Nozzle position Variable Maximum rated pressure (discharge) PN 63 Pump set location Dry installed Shaft material (EN standard) 1. 4462 Suction characteristics Non- priming Type of connection Flange Type of discharge casing Annular casing Type of stage casing Stage casing without diffuser Type of suction casing Annular casing Casing material (EN standard) 1. 4517

Horizontal, multistage centrifugal pump in ring-section design, long-coupled. Axial suction nozzle. Discharge nozzle can be turned in steps of 90°. Closed radial impellers, for reverse osmosis and chilled water applications.

Overview of technical data

Type of bearing

Rolling element and plain bearings

Casing partition

Radially split

Drive frequency

50 Hz / 60 Hz

Type of drive

Electric motor, turbine, I.C. engine

Drive voltage

Low voltage

No. of impeller entries

Single entry

Impeller material (EN standard)

1. 4517

Type of installation

Long- coupled

Type of coupling

Direct

Type of lubrication

Grease / Oil lubrication

Max. permissible fluid temperature

200 °C

Nozzle position

Variable

Maximum rated pressure (discharge)

PN 63

Pump set location

Dry installed

Shaft material (EN standard)

1. 4462

Suction characteristics

Non- priming

Type of connection

Flange

Type of discharge casing

Annular casing

Type of stage casing

Stage casing without diffuser

Type of suction casing

Annular casing

Casing material (EN standard)

1. 4517
Supplier's Site

Technical Specifications

  KSB AG
Product Category Liquid Handling Pumps
Product Number Multitec-RO
Product Name Horizontal, Multistage Centrifugal Pump
Pump Type Centrifugal Pump; Positive Displacement Pump
Discharge Pressure 913.7 psi (642 m of Water)
Liquid Flow 44.029 to 3742.437 GPM (166.78 to 14175.90 L/min)
Media Temperature 392 F (200 C)
Unlock Full Specs
to access all available technical data

Similar Products

Hand Pump KC1-H47E-HP - KC1-H47E-HP - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details
Air-Driven Liquid Pump - 2 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 400.0 to 16000.0 psi (281 to 11249 m of Water)
Liquid Flow 2.429 to 210.936 GPM (9.20 to 799.00 L/min)
View Details
Sealless Magnetic Driven Centrifugal Pumps Type KMB/KMV -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 308.201 GPM (1167.43 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details