KSB AG Horizontal, Seal-less, Mag-drive Volute Casing Pump Magnochem

Description
Design Horizontal, seal-less, mag-drive volute casing pump in backpull-out design to ISO 2858 / EN 22 858 / ISO 5199, single-stage, single-entry, with radial impeller. Design to ATEX. Applications Handling of aggressive, toxic, explosive, valuable, flammable, malodorous or harmful liquids in the chemical, petrochemical and general industry. Overview of technical data Type of bearing Ball and plain bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage No. of impeller entries Single entry Heatable Yes Impeller material (EN standard) JS 1025; JL 1040;NORIDUR 1.4593;1.4408 Type of installation Long- coupled Type of coupling Direct Type of lubrication Oil / Product lubrication Max. permissible fluid temperature 300 °C
Description
Design Horizontal, seal-less, mag-drive volute casing pump in backpull-out design to ISO 2858 / EN 22 858 / ISO 5199, single-stage, single-entry, with radial impeller. Design to ATEX. Applications Handling of aggressive, toxic, explosive, valuable, flammable, malodorous or harmful liquids in the chemical, petrochemical and general industry. Overview of technical data Type of bearing Ball and plain bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage No. of impeller entries Single entry Heatable Yes Impeller material (EN standard) JS 1025; JL 1040;NORIDUR 1.4593;1.4408 Type of installation Long- coupled Type of coupling Direct Type of lubrication Oil / Product lubrication Max. permissible fluid temperature 300 °C

Suppliers

Company
Product
Description
Supplier Links
Horizontal, Seal-less, Mag-drive Volute Casing Pump - Magnochem - KSB AG
Frankenthal, Germany
Horizontal, Seal-less, Mag-drive Volute Casing Pump
Magnochem
Horizontal, Seal-less, Mag-drive Volute Casing Pump Magnochem
Design Horizontal, seal-less, mag-drive volute casing pump in backpull-out design to ISO 2858 / EN 22 858 / ISO 5199, single-stage, single-entry, with radial impeller. Design to ATEX. Applications Handling of aggressive, toxic, explosive, valuable, flammable, malodorous or harmful liquids in the chemical, petrochemical and general industry. Overview of technical data Type of bearing Ball and plain bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage No. of impeller entries Single entry Heatable Yes Impeller material (EN standard) JS 1025; JL 1040;NORIDUR 1.4593;1.4408 Type of installation Long- coupled Type of coupling Direct Type of lubrication Oil / Product lubrication Max. permissible fluid temperature 300 °C

Design
Horizontal, seal-less, mag-drive volute casing pump in backpull-out design to ISO 2858 / EN 22 858 / ISO 5199, single-stage, single-entry, with radial impeller. Design to ATEX.
Applications
Handling of aggressive, toxic, explosive, valuable, flammable, malodorous or harmful liquids in the chemical, petrochemical and general industry.

Overview of technical data

Type of bearing

Ball and plain bearings

Casing partition

Radially split

Drive frequency

50 Hz / 60 Hz

Type of drive

Electric motor

Drive voltage

Low voltage

No. of impeller entries

Single entry

Heatable

Yes

Impeller material (EN standard)

JS 1025; JL 1040;NORIDUR 1.4593;1.4408

Type of installation

Long- coupled

Type of coupling

Direct

Type of lubrication

Oil / Product lubrication

Max. permissible fluid temperature

300 °C
Supplier's Site

Technical Specifications

  KSB AG
Product Category Liquid Handling Pumps
Product Number Magnochem
Product Name Horizontal, Seal-less, Mag-drive Volute Casing Pump
Pump Type Centrifugal Pump; Positive Displacement Pump
Discharge Pressure 362.6 psi (255 m of Water)
Liquid Flow 4.403 to 6.164 GPM (16.68 to 23.35 L/min)
Media Temperature 572 F (300 C)
HP 214.44 HP
Unlock Full Specs
to access all available technical data

Similar Products

High Lift Reversible Drum Vac™ -  - EXAIR
Specs
Pump Type Drum Pump; Wastewater Treatment Pump
Liquid Flow 30.000 GPM (113.64 L/min)
Power Source Air or Pneumatic
View Details
NCT Submersible Long Shaft Centrifugal Pump for the Chemical Industry -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 3082.007 GPM (11674.27 L/min)
Media Chemical Pump
View Details
DC Motor Pumps - MB - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source DC; 12 VDC, 24 VDC
Industry Served Construction, Defense
View Details
Smart Pump Module -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Power Source Piezoelectric
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Other | Industrial & Off-Highway
View Details