KSB AG Wet-installed Submersible Motor Pump Amacan P

Description
Design Wet-installed, submersible motor pump with axial propeller in ECB design for installation in discharge tubes, single-stage, single-entry, explosion protection to ATEX II G2 T3. Applications Irrigation and drainage pumping stations, stormwater pumping stations, handling of raw and clean water in water and effluent treatment plants, of cooling water in power stations and industrial plants, industrial water supply systems, water pollution and flood control systems, aquaculture. Overview of technical data Type of bearing Rolling element bearings Casing partition Radially split Drive Electric motor Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage Connection to power supply 380 V, 400 V, 690 V, 3~ Explosion protection ATEX II 2G T3 No. of impeller entries Single entry Impeller material (EN standard) 1. 4517;AL-BRONZE Type of installation Close- coupled Type of coupling None Type of lubrication Pressurized oil lubrication Max. permissible fluid temperature 40 °C
Description
Design Wet-installed, submersible motor pump with axial propeller in ECB design for installation in discharge tubes, single-stage, single-entry, explosion protection to ATEX II G2 T3. Applications Irrigation and drainage pumping stations, stormwater pumping stations, handling of raw and clean water in water and effluent treatment plants, of cooling water in power stations and industrial plants, industrial water supply systems, water pollution and flood control systems, aquaculture. Overview of technical data Type of bearing Rolling element bearings Casing partition Radially split Drive Electric motor Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage Connection to power supply 380 V, 400 V, 690 V, 3~ Explosion protection ATEX II 2G T3 No. of impeller entries Single entry Impeller material (EN standard) 1. 4517;AL-BRONZE Type of installation Close- coupled Type of coupling None Type of lubrication Pressurized oil lubrication Max. permissible fluid temperature 40 °C

Suppliers

Company
Product
Description
Supplier Links
Wet-installed Submersible Motor Pump - Amacan P - KSB AG
Frankenthal, Germany
Wet-installed Submersible Motor Pump
Amacan P
Wet-installed Submersible Motor Pump Amacan P
Design Wet-installed, submersible motor pump with axial propeller in ECB design for installation in discharge tubes, single-stage, single-entry, explosion protection to ATEX II G2 T3. Applications Irrigation and drainage pumping stations, stormwater pumping stations, handling of raw and clean water in water and effluent treatment plants, of cooling water in power stations and industrial plants, industrial water supply systems, water pollution and flood control systems, aquaculture. Overview of technical data Type of bearing Rolling element bearings Casing partition Radially split Drive Electric motor Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage Connection to power supply 380 V, 400 V, 690 V, 3~ Explosion protection ATEX II 2G T3 No. of impeller entries Single entry Impeller material (EN standard) 1. 4517;AL-BRONZE Type of installation Close- coupled Type of coupling None Type of lubrication Pressurized oil lubrication Max. permissible fluid temperature 40 °C

Design
Wet-installed, submersible motor pump with axial propeller in ECB design for installation in discharge tubes, single-stage, single-entry, explosion protection to ATEX II G2 T3.
Applications
Irrigation and drainage pumping stations, stormwater pumping stations, handling of raw and clean water in water and effluent treatment plants, of cooling water in power stations and industrial plants, industrial water supply systems, water pollution and flood control systems, aquaculture.

Overview of technical data

Type of bearing

Rolling element bearings

Casing partition

Radially split

Drive

Electric motor

Drive frequency

50 Hz / 60 Hz

Type of drive

Electric motor

Drive voltage

Low voltage

Connection to power supply

380 V, 400 V, 690 V, 3~

Explosion protection

ATEX II 2G T3

No. of impeller entries

Single entry

Impeller material (EN standard)

1. 4517;AL-BRONZE

Type of installation

Close- coupled

Type of coupling

None

Type of lubrication

Pressurized oil lubrication

Max. permissible fluid temperature

40 °C
Supplier's Site

Technical Specifications

  KSB AG
Product Category Liquid Handling Pumps
Product Number Amacan P
Product Name Wet-installed Submersible Motor Pump
Pump Type Centrifugal Pump; Positive Displacement Pump; Submersible Pump; Wastewater Treatment Pump
Liquid Flow 110.952 GPM (420.27 L/min)
Media Temperature 104 F (40 C)
HP 938.15 HP
Unlock Full Specs
to access all available technical data

Similar Products

Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Water Pumps - 4463449 - RS Components, Ltd.
RS Components, Ltd.
Specs
Discharge Pressure 145.0 psi (102 m of Water)
Power Source 230 v
Media Water Pump
View Details
Air-Operated Chemical Metering Pump - VPA128P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
Pump, Hydrostatic Test Portable, A-Style, 10,000 Psi - 938-9199 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10000.0 psi (7031 m of Water)
Liquid Flow 1.900 GPM (7.20 L/min)
View Details