KSB AG Radially Split, Vertical Shaft Submersible Pump CTN

Description
Radially split, vertical shaft submersible pump with double volute for wet-well and dry installation, single entry, one or two stages, with radial impeller, heatable model available. Applications: pumping chemically aggressive fluids which may be slightly contaminated or have a low solids content; chemical and petrochemical processes. Overview of technical data Type of bearing Rolling element and plain bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage No. of impeller entries Single entry Heatable Yes Maximum submergence 9. 500 mm Impeller material (EN standard) JL 1040; 1.4408 Type of coupling Direct Type of lubrication Grease / Oil lubrication Max. permissible fluid temperature 300 °C
Description
Radially split, vertical shaft submersible pump with double volute for wet-well and dry installation, single entry, one or two stages, with radial impeller, heatable model available. Applications: pumping chemically aggressive fluids which may be slightly contaminated or have a low solids content; chemical and petrochemical processes. Overview of technical data Type of bearing Rolling element and plain bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage No. of impeller entries Single entry Heatable Yes Maximum submergence 9. 500 mm Impeller material (EN standard) JL 1040; 1.4408 Type of coupling Direct Type of lubrication Grease / Oil lubrication Max. permissible fluid temperature 300 °C

Suppliers

Company
Product
Description
Supplier Links
Radially Split, Vertical Shaft Submersible Pump - CTN - KSB AG
Frankenthal, Germany
Radially Split, Vertical Shaft Submersible Pump
CTN
Radially Split, Vertical Shaft Submersible Pump CTN
Radially split, vertical shaft submersible pump with double volute for wet-well and dry installation, single entry, one or two stages, with radial impeller, heatable model available. Applications: pumping chemically aggressive fluids which may be slightly contaminated or have a low solids content; chemical and petrochemical processes. Overview of technical data Type of bearing Rolling element and plain bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage No. of impeller entries Single entry Heatable Yes Maximum submergence 9. 500 mm Impeller material (EN standard) JL 1040; 1.4408 Type of coupling Direct Type of lubrication Grease / Oil lubrication Max. permissible fluid temperature 300 °C

Radially split, vertical shaft submersible pump with double volute for wet-well and dry installation, single entry, one or two stages, with radial impeller, heatable model available. Applications: pumping chemically aggressive fluids which may be slightly contaminated or have a low solids content; chemical and petrochemical processes.

Overview of technical data

Type of bearing

Rolling element and plain bearings

Casing partition

Radially split

Drive frequency

50 Hz / 60 Hz

Type of drive

Electric motor

Drive voltage

Low voltage

No. of impeller entries

Single entry

Heatable

Yes

Maximum submergence

9. 500 mm

Impeller material (EN standard)

JL 1040; 1.4408

Type of coupling

Direct

Type of lubrication

Grease / Oil lubrication

Max. permissible fluid temperature

300 °C
Supplier's Site

Technical Specifications

  KSB AG
Product Category Liquid Handling Pumps
Product Number CTN
Product Name Radially Split, Vertical Shaft Submersible Pump
Pump Type Centrifugal Pump; Positive Displacement Pump; Submersible Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 8.806 to 4314.809 GPM (33.36 to 16343.97 L/min)
Media Temperature 572 F (300 C)
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA7P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Hand Pump PA H 2 Code PA 38 H 2 - 5201100142037 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Hand Pump KC1-H47PM|Master File - KC1-H47PM - Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details